Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK-Lambda Americas Inc.
Series *
Win Source Part Number 791730-PFE30028
Popularity Medium
Supply and Demand Status Balance
Family Name PFE300
Introduction Date October 09, 2007
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PFE30028 CAD Model

Description

The TDK-Lambda Americas Inc. PFE300 series power supply is a medium popular product from TDK-Lambda Americas Inc..

  • Series: PFE300
  • Status: Obsolete/End of Life
  • Supply and Demand: Balanced
  • Family: PFE300
  • Introduction Date: October 09, 2007
  • Applications: Uncategorized
  • Alternative Parts: PFE300S28, PFE300SA-28
  • ECCN: EAR99
  • Manufacturer: Malaysia

You May Also Be Interested in

Everlight Electronics Co Ltd
99-218/RSC-DQ2R2BY/2C Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0979
ECAD model for 99-218/RSC-DQ2R2BY/2C
Inphi Corporation
IC PROCESSOR / 4X 10G OTN Framer
Need more? Email Us
ECAD model for WPCS6049C.A1-900272
Halo Electronics Inc
GIGABIT ISOLATOR W/ ESD PROTECTI
Need more? Email Us
ECAD model for PTE-5T1G0010
Inphi Corporation
DUAL 15 GBPS PHY WITH 4 PORT CDR
Lowest to $89.0226
ECAD model for WPCS4227C.A2-900370
Halo Electronics Inc
10/100 INTER-BLDG PROTECTION W/
Need more? Email Us
ECAD model for PTG-5T101011T
Inphi Corporation
IC ETH AGGREGATOR
Lowest to $653.9873
ECAD model for RPCS6001C.A0-998962
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
ECAD model for 2708575
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
ECAD model for WISE-4060/LAN-AE
Hewlett Packard
HPE Aruba - expansion module - 1
Need more? Email Us
ECAD model for JL083A

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention