EN
  • EN
  • DE

IMU-3000

Part No IMU-3000
Manufacturer TDK InvenSense
Catalog Motion Sensors - Gyroscopes
Description 3-AXIS MOTION SENSOR GYROSCOPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Gyroscopes
Mfr TDK InvenSense
Package Tape & Reel
Product Status Obsolete
Type Digital
Axis X (Pitch), Y (Roll), Z (Yaw)
Range °/s ±250, 500, 1000, 2000
Sensitivity (LSB/(°/s)) 16.4 ~ 131
Bandwidth 5Hz ~ 256Hz
Output Type I2C
Voltage - Supply 2.1V ~ 3.6V
Current - Supply 6.5 mA
Features Adjustable Bandwidth, Selectable Scale, Sleep Mode, Temperature Sensor
Temperature Range - Operating -40°C ~ 105°C (TA)
Package / Case Module
Standard Package 5,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 157198-IMU-3000
Ultra Librarian 3D Model Ultra Librarian IMU-3000 CAD Model

Description

The IMU-3000 is a digital gyroscope used for motion sensing applications.

  • Category: Sensors, Transducers - Motion Sensors - Gyroscopes
  • Features: adjustable bandwidth, selectable scale, sleep mode, and a built-in temperature sensor
  • Supply voltage range: 2.1V to 3.6V
  • Output: I2C
  • Measures: pitch, roll, and yaw
  • Range: ±250, 500, 1000, or 2000 degrees per second
  • Sensitivity: 16.4 to 131 LSB/(°/s)
  • Package: module format
  • Product line: TDK InvenSense
  • Status: obsolete product
  • REACH regulations: unaffected

You May Also Be Interested in

STMicroelectronics
IC MEMS MOTION SENSOR 16-LGA
Lowest to $9.0286
Analog Devices Inc.
Fast Starting, +,-20,000/sec Vibration Rejecting Rate Gyro | IC GYROSCOPE YAW RATE 32CBGA
Lowest to $169.1730
STMicroelectronics
MEMS MOTION SENSOR 2AXIS 16WFLGA
Lowest to $7.8282
Analog Devices Inc.
IC SENSOR GYRO PROGR 10MV 20LGA
Lowest to $190.4478
STMicroelectronics
MEMS motion sensor: high performance ±300 °/s analog yaw-rate gyroscope
Lowest to $2.1666
Analog Devices Inc.
SENS GYRO 300DEG/S DGTL 14CLCC
Lowest to $111.8196
Analog Devices Inc.
IC GYROSCOPE YAW RATE 32CBGA
Lowest to $169.1730
Analog Devices Inc.
High Stability, Low Noise Vibration Rejecting Yaw Rate Gyro
Lowest to $119.1045
Analog Devices Inc.
±250°/sec Yaw Rate Gyro
Lowest to $51.2256

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.7327 $61.8616
19+ $6.3449 $120.5531
29+ $6.1466 $178.2514
39+ $5.9483 $231.9837
51+ $5.7501 $293.2551
68+ $5.1552 $350.5536
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,852 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess