EN
  • EN
  • DE

ICS-40618

Part No ICS-40618
Manufacturer TDK InvenSense
Catalog Microphones
Description MIC MEMS ANALOG OMNI -38DB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Audio Products - Microphones
Mfr TDK InvenSense
Package Tape & Reel
Product Status Active
Type MEMS (Silicon)
Output Type Analog
Direction Omnidirectional
Frequency Range 50 Hz ~ 20 kHz
Sensitivity -38db ±1dB
S/N Ratio 67dB
Voltage Range 1.52 V ~ 3.63 V
Current - Supply 190 µA
Port Location Bottom
Termination Solder Pads
Size / Dimension 0.138" L x 0.104" W (3.50mm x 2.65mm)
Height (Max) 0.039" (0.98mm)
Shape Rectangular
Standard Package 10,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8518.10.8030
Win Source Part Number 874225-ICS-40618
Ultra Librarian 3D Model Ultra Librarian ICS-40618 CAD Model

Description

The ICS-40618 is a MEMS microphone that offers high-quality audio recording in a compact package.

  • Termination: Solder Pads
  • Frequency Range: 50 Hz to 20 kHz
  • Directionality: Omnidirectional
  • Voltage Range: 1.52V to 3.63V
  • Current Consumption: 190 µA
  • Package: Tape and reel
  • Status: Active
  • Manufacturer: TDK InvenSense

You May Also Be Interested in

Analog Devices Inc.
Need more? Email Us
Knowles
MIC BOOM ANALOG NC
Need more? Email Us
STMicroelectronics
MICROPHONE MEMS DIGITAL PDM OMNI / 100 Hz ~ 10 kHz Digital, PDM Microphone MEMS (Silicon) Omnidirectional (-26dB ±3dB @ 94dB SPL) Solder Pads
Lowest to $2.9105
PUI Audio, Inc.
MIC COND ANLG OMNI -45DB 0.236\
Need more? Email Us
DB Unlimited.
MO044402-8 DB Unlimited Microphones Omnidirctnl Electret Condenser Microphone datasheet, inventory, & pricing.
Lowest to $1.2224
STMicroelectronics
MIC MEMS DIGITAL PDM OMNI 5HCLGA
Lowest to $0.5419
Infineon Technologies
MIC MEMS ANALOG NC -38DB
Need more? Email Us
Goertek Microelectronics
MIC MEMS ANALOG -38dB OMNI
Lowest to $1.1642
Analog Devices Inc.
Lowest to $2.6115

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5805 $63.2200
90+ $1.2968 $116.7120
140+ $1.2564 $175.8960
190+ $1.2159 $231.0210
250+ $1.1753 $293.8250
330+ $1.0537 $347.7210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,480 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess