EN
  • EN
  • DE

LTC2630AISC6-HM12#TRMPBF

Part No LTC2630AISC6-HM12#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 12-bit, 1LSB INL, Vout DAC SC70 (4.096V ref, reset to mid-scale)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SC
Integral Nonlinearity (INL) 1 LSB
Interface SPI, Serial
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Bits 12
Number of Channels 1
Number of Converters 1
Number of Pins 6
Operating Supply Voltage 5 V
Output Type Voltage
Packaging Tape & Reel (TR)
Resolution 1.5 B
RoHS Compliant
Schedule B 8542390000, 8542390000
Settling Time 4.4 µs
Supply Type Single
Win Source Part Number 1031710-LTC2630AISC6-HM12#TRMPBF
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC2630AISC6-HM12#TRMPBF CAD Model

Description

Product Overview: LTC2630AISC6-HM12#TRMPBF

The LTC2630AISC6-HM12#TRMPBF is a high-precision Digital-to-Analog Converter (DAC) component manufactured by Analog Devices Inc., a leader in the design and production of high-performance integrated circuits. This product is designed to provide reliable and accurate analog output for a variety of digital inputs, making it an ideal choice for applications that require precise voltage control and signal processing.

Key Features

  • Resolution: The LTC2630AISC6-HM12#TRMPBF boasts a 12-bit resolution, which allows for fine-grained analog output, suitable for demanding applications that require a high degree of accuracy.
  • Output Type: It provides a rail-to-rail output that enhances the dynamic range and improves the signal quality.
  • Interface: The device features an SPI interface, which makes it easy to communicate with microcontrollers and other digital systems.
  • Package: Housed in a compact SC-70 package, the LTC2630AISC6-HM12#TRMPBF is designed for space-constrained applications.
  • Temperature Range: It operates over an industrial temperature range, ensuring reliability and performance under varying environmental conditions.

Applications

The LTC2630AISC6-HM12#TRMPBF is versatile and can be used in a wide array of applications, including:

  • Process Control Systems
  • Data Acquisition Systems
  • Portable Instrumentation
  • Medical Devices
  • Automotive Systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC2630AISC6-HM12#TRMPBF is no exception. Each component is rigorously tested to meet the highest standards of performance and reliability. This product is available in tape and reel packaging, denoted by the 'TR' in the part number, which facilitates automated assembly processes, making it suitable for high-volume production environments.

Environmental Compliance

The LTC2630AISC6-HM12#TRMPBF is RoHS compliant, ensuring that it adheres to the European Union's directive on the restriction of hazardous substances. This commitment to environmental responsibility means that the product is designed with not only functionality but also sustainability in mind.

With its precision, versatility, and reliability, the LTC2630AISC6-HM12#TRMPBF from Analog Devices Inc. stands out as a high-quality component for any application requiring a reliable DAC solution.

You May Also Be Interested in

Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1045 $58.2090
5+ $23.8806 $119.4030
7+ $23.1344 $161.9408
9+ $22.3881 $201.4929
12+ $21.6418 $259.7016
16+ $19.4030 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess