EN
  • EN
  • DE

SN74AHCT08QPWRG4Q1

Part No SN74AHCT08QPWRG4Q1
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE AND 4CH 2-INP 14TSSOP / AND Gate IC 4 Channel 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74AHCT
Package Tape & Reel
Logic Type AND Gate
Number of Circuits 4
Number of Inputs 2
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Max) 2 µA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 7.9ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package 14-TSSOP
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Base Product Number 74AHCT08
Other Names 2156-SN74AHCT08QPWRG4Q1,296-SN74AHCT08QPWRG4Q1TR,SN74AHCT08QPWRG4Q1,296-SN74AHCT08QPWRG4Q1CT,TEXTISSN74AHCT08QPWRG4Q1,296-SN74AHCT08QPWRG4Q1DKR
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257514-SN74AHCT08QPWRG4Q1
Ultra Librarian 3D Model Ultra Librarian SN74AHCT08QPWRG4Q1 CAD Model

Description

Product Overview: SN74AHCT08QPWRG4Q1 - Texas Instruments

The SN74AHCT08QPWRG4Q1 is a high-performance, automotive-grade integrated circuit produced by Texas Instruments, designed for applications requiring a robust and reliable quad 2-input positive-AND gate logic function. This device is part of the AHCT family, which is characterized by its high-speed CMOS technology combined with TTL-compatible inputs.

Key Features

  • Logic Type: Quad 2-Input Positive AND Gate
  • Operating Voltage: 4.5V to 5.5V, optimized for 5V systems
  • Output Current: ±8 mA at 5V
  • Package: TSSOP-14 (Thin Shrink Small Outline Package)
  • Operating Temperature: -40°C to +125°C, suitable for automotive environments
  • Logic Level Compatibility: TTL input compatible

The SN74AHCT08QPWRG4Q1 is specifically tailored for the demanding conditions of automotive applications. It ensures a high level of performance with a wide operating temperature range that can withstand the thermal challenges of in-vehicle systems. The device's robust design is also reflected in its ESD protection, ensuring resilience against electrostatic discharges that are common in automotive electrical environments.

Applications

Due to its high-speed performance and wide operating temperature range, the SN74AHCT08QPWRG4Q1 is ideal for a variety of automotive applications, including:

  • Engine Control Units (ECUs)
  • Body Control Modules (BCMs)
  • Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)

In addition to automotive applications, this versatile logic gate is well-suited for industrial and consumer electronics where reliable digital logic operations are essential.

Quality and Reliability

As with all Texas Instruments products, the SN74AHCT08QPWRG4Q1 is manufactured to the highest standards of quality and reliability. This device meets or exceeds the stringent requirements of the automotive industry, including compliance with the AEC-Q100 standard for automotive integrated circuits.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3693 $51.7020
330+ $0.3031 $100.0230
515+ $0.2936 $151.2040
705+ $0.2841 $200.2905
915+ $0.2747 $251.3505
1,220+ $0.2462 $300.3640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess