EN
  • EN
  • DE

MTA9ASF1G72PZ-2G9

Part No MTA9ASF1G72PZ-2G9
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR4-2933Y 1Gx72 ECC Reg/RDIMM 1Rx8 (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946346-MTA9ASF1G72PZ-2G9
Series *
Ultra Librarian 3D Model Ultra Librarian MTA9ASF1G72PZ-2G9 CAD Model

Description

The Micron MTA9ASF1G72PZ-2G9 is an 8GB DDR4 ECC SODIMM memory module. Designed for laptops and small form factor computers that require high performance and reliability, this module is ideal for applications that benefit from error correction. It operates at a speed of 2933 MHz, delivering fast data transfer rates for demanding workloads.

Applications

  • High-performance laptops
  • Small form factor PCs
  • Embedded systems
  • Industrial computers
  • Medical devices

Features

  • 8GB Capacity
  • DDR4 Technology
  • 2933 MHz Speed
  • ECC SODIMM
  • 260-Pin
  • 1.2V Voltage

Benefits

  • Enhanced Data Integrity: ECC (Error-Correcting Code) functionality detects and corrects single-bit errors, preventing data corruption and system instability.
  • Improved Performance: 2933 MHz speed allows for faster data access and improved system responsiveness.
  • High Capacity: 8GB capacity enables the smooth operation of memory-intensive applications and multitasking.
  • Compact Form Factor: SODIMM design is ideal for space-constrained systems such as laptops and embedded devices.
  • Low Power Consumption: 1.2V operating voltage reduces power consumption and extends battery life in portable devices.

Additional Details

The Micron MTA9ASF1G72PZ-2G9 is built to meet the demands of modern computing environments. The ECC feature is particularly important in applications where data accuracy is critical. This module is designed to comply with JEDEC standards, ensuring compatibility with a wide range of systems. The 260-pin configuration is standard for DDR4 SODIMM modules, making installation straightforward. The module's low voltage operation not only reduces power consumption but also helps to keep the system cooler, enhancing its overall reliability and longevity. This makes it suitable for use in environments where thermal management is a concern.

You May Also Be Interested in

Kingston
Rambus 256MB 800MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess