EN
  • EN
  • DE

TMS470R1F316PZQR

Part No TMS470R1F316PZQR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Texas Instruments
Win Source Part Number 219528-TMS470R1F316PZQR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMS470R1F316PZQR CAD Model

Description

The TMS470R1F316PZQR is a high-performance microcontroller unit (MCU) from Texas Instruments that is designed to cater to a wide range of applications, notably in the automotive and industrial sectors. This 32-bit MCU is based on the ARM7TDMI-S processor core, which is renowned for its excellent balance of power efficiency and processing capability.

Key Features:

  • Core: ARM7TDMI-S 32-bit RISC CPU, enabling robust performance for complex algorithms and control systems.
  • Memory: Equipped with 316 KB of flash memory and 32 KB of RAM, providing ample space for program storage and efficient data handling.
  • Speed: Operates at a maximum frequency of 48 MHz, ensuring swift execution of instructions and real-time response.
  • Power Management: Features multiple power-saving modes, including idle and power-down modes, to optimize power consumption for various application requirements.
  • Peripherals: Includes a rich set of peripherals such as multiple serial communication interfaces (SCI), CAN controllers, and a 10-bit analog-to-digital converter (ADC).
  • Package: Available in a 100-pin LQFP (Low-Profile Quad Flat Package), which is ideal for space-constrained applications.
  • Temperature Range: Operates within an extended temperature range, making it suitable for harsh environments.
  • Quality and Reliability: Manufactured by Texas Instruments, ensuring high standards of quality and reliability that the brand is known for.

Applications:

The versatile nature of the TMS470R1F316PZQR makes it a perfect fit for a variety of applications, including but not limited to:

  • Automotive control systems such as engine management and transmission control.
  • Industrial automation systems, including robotics and process control.
  • Advanced consumer electronics requiring efficient processing and complex algorithms.
  • Embedded systems that demand low-power operation and high reliability.

With its robust set of features and capabilities, the TMS470R1F316PZQR from Texas Instruments is a powerful MCU solution that can drive innovation and performance in your next project.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess