EN
  • EN
  • DE

ZSC31050FEG1-T

Part No ZSC31050FEG1-T
Manufacturer IDT, Integrated Device Technology Inc
Catalog Interface - Specialized
Description SSOP / 16 / 5,3MM G1 - TUBE / Sensor Signal Conditioner - Resistive Interface 16-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr IDT, Integrated Device Technology Inc
Series Automotive, AEC-Q100
Package Tube
Applications Sensor Signal Conditioner - Resistive
Interface I²C, SPI, ZACwire™
Voltage - Supply 2.7V ~ 5.5V
Package / Case 16-SSOP (0.209", 5.30mm Width)
Supplier Device Package 16-SSOP
Mounting SMD (SMT)
Base Product Number ZSC31050
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 77
Win Source Part Number 1112389-ZSC31050FEG1-T
Ultra Librarian 3D Model Ultra Librarian ZSC31050FEG1-T CAD Model

Description

IDT, Integrated Device Technology Inc presents an outstanding electronic component that is designed to provide high performance and reliability.

  • Win Source Part Number: 1112389-ZSC31050FEG1-T
  • Category: integrated circuits (ICs)
  • Series: automotive, AEC-Q100
  • Package: tube
  • Application: sensor signal conditioner - resistive
  • Standard Package: 77
  • Mounting: SMD (SMT)
  • Interface: I²C, SPI, ZACwire™
  • Voltage Supply: 2.7V ~ 5.5V
  • Package/Case: 16-SSOP (0.209", 5.30mm Width)
  • Supplier Device Package: 16-SSOP
  • MSL Level: 1 (Unlimited)
  • HTSUS: 8542.39.0001

You May Also Be Interested in

NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.7568
Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912
Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.8070 $51.2280
10+ $10.5083 $105.0830
15+ $10.1799 $152.6985
21+ $9.8515 $206.8815
27+ $9.5231 $257.1237
36+ $8.5380 $307.3680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess