EN
  • EN
  • DE

EV_INMP441-FX

Part No EV_INMP441-FX
Manufacturer TDK InvenSense
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL BOARD MEMS MIC INMP441 / INMP441 MEMS Omnidirectional Microphones Audio Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr TDK InvenSense
Package Box
Product Status Not For New Designs
Type Audio
Function MEMS Omnidirectional Microphones
Embedded No
Utilized IC / Part INMP441
Primary Attributes Digital Output
Supplied Contents Board(s), Power Supply
Base Product Number EV_INMP441
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8473.30.1180
Other Names 1428-1043,EVAL-ADMP441Z-FLEX,EVAL-ADMP441Z-FLEX-ND,EVAL-INMP441Z-FLEX,EVAL-INMP441Z-FLEX-ND,EVALADMP441ZFLEX
Standard Package 1
Win Source Part Number 1109944-EV_INMP441-FX
Ultra Librarian 3D Model Ultra Librarian EV_INMP441-FX CAD Model

Description

The INMP441 MEMS Omnidirectional Microphone is a digital output type audio component that comes in a box package from TDK InvenSense.

  • Category: development boards, kits, programmers, and evaluation and demonstration boards and kits
  • Embedded: No
  • Supplied with: Board(s) and Power Supply
  • Utilized IC/Part: INMP441
  • Secondary Attributes: None
  • MSL Level: 1 (unlimited)
  • HTSUS: 8473.30.1180
  • Alternative Names: 1428-1043, EVAL-ADMP441Z-FLEX, EVAL-ADMP441Z-FLEX-ND, EVAL-INMP441Z-FLEX, EVAL-INMP441Z-FLEX-ND, EVALADMP441ZFLEX
  • Recommended for New Designs: No

You May Also Be Interested in

STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD MCU / Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR BQ25010 / BQ25010 Battery Charger Power Management Evaluation Board
Lowest to $89.7988
Analog Devices Inc.
LTC4162 DC2038= LEAD ACID, ADJUS / LTC4162 Battery Charger Power Management Evaluation Board
Need more? Email Us
Maxim Integrated
KIT DESIGN FOR DS21352 / DS21352 Framer and Line Interface Units (LIUs) Telecom Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR ISO5852S / ISO5852S Gate Driver Power Management Evaluation Board
Lowest to $98.8629
Lattice Semiconductor Corporation
KIT DEV ECP3-95EA PCI EXPRESS / LatticeECP3 FPGA Device Family Connectivity Interface Evaluation Board
Need more? Email Us
Maxim Integrated
EV KIT FOR MAX14913 / MAX14913 High Side Driver (Internal FET) Power Management Evaluation Board
Need more? Email Us
Microchip Technology
BOARD DEMO PICDEM PIC18F45K50 / PIC18F45K50 USB 2.0 Host/Controller Interface Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess