EN
  • EN
  • DE

HHM1591A2

Part No HHM1591A2
Manufacturer TDK Corporation
Catalog Balun
Description Multilayer Balun | MULTILAYER CHIP BALUNS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer TDK Corporation
Packaging Cut Tape (CT)
Frequency Range 350MHz ~ 950MHz
Impedance - Unbalanced/Balanced 50 / 100Ohm
Phase Difference 180° ±20°
Insertion Loss (Maximum) 2.8dB
Return Loss (Minimum) 4dB
Manufacturer Package 0805 , 6 PC Pad
Mounting Style SMT
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 738527-HHM1591A2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HHM1591A2 CAD Model

Description

The HHM1591A2 is a surface mount balun transformer from TDK Corporation.

  • Frequency Range: 350MHz to 950MHz
  • Impedance: 50/100Ohm
  • Phase Difference: 180°±20°
  • Package: 0805, 6 PC pad
  • Maximum Insertion Loss: 2.8dB
  • Minimum Return Loss: 4dB
  • Manufacturer Pack Quantity: 1
  • MSL Level: 1 (unlimited)

You May Also Be Interested in

Tyco Electronics
E-Series RF 1:1 Transmission Line Transformer 4.5 - 3000 MHz
Lowest to $0.4040
Murata Electronics North America
Operating Temperature Range
Lowest to $0.1652
Anaren
BALUN 950MHZ-2.15GHZ 75/75 0805 / Ultra Low Profile 0805 Balun 75 to 75 Balanced
Lowest to $0.6207
Pulse
BALUN 800MHZ-1.9GHZ 1:1 5SMD MOD
Lowest to $1.7643
Johanson Technology Inc.
900 MHz Balun
Lowest to $0.6722
TDK Corporation
BALUN 3GHZ-8GHZ 50/100 0805 / Multilayer Balun
Lowest to $0.1263
TDK Corporation
BALUN 5MHZ-100MHZ 75/75 1210
Lowest to $1.6153
TDK Corporation
XFRMR BALUN RF DVB-H SMD
Lowest to $0.1482
Mini-Circuits
Lowest to $7.0270

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1464 $50.5080
835+ $0.1201 $100.2835
1,290+ $0.1164 $150.1560
1,780+ $0.1126 $200.4280
2,300+ $0.1089 $250.4700
3,075+ $0.0976 $300.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess