EN
  • EN
  • DE

ADT16-1+

Part No ADT16-1+
Manufacturer Mini-Circuits
Catalog Balun
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Mini-Circuits
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816804-ADT16-1+
Ultra Librarian 3D Model Ultra Librarian ADT16-1+ CAD Model

Description

The ADT16-1+ is a balun transformer manufactured by Mini-Circuits. A balun (balanced-to-unbalanced) transformer is a type of electrical transformer that converts between balanced and unbalanced electrical signals. It is commonly used to interface between circuits that have different impedance requirements or different signal formats. The ADT16-1+ is a surface-mount balun designed for a wide range of applications in RF and microwave circuits.

Applications:

  • Differential Amplifiers
  • Balanced Mixers
  • Antenna Interfaces
  • RF Transceivers
  • Cable Modems

Features:

  • Surface-Mount Package
  • Wideband Performance
  • Low Insertion Loss
  • Excellent Amplitude and Phase Balance
  • High Isolation

Benefits:

  • Enables efficient signal conversion between balanced and unbalanced circuits.
  • Provides good impedance matching for optimal signal transfer.
  • Reduces signal loss and distortion.
  • Improves common-mode rejection in differential circuits.
  • Facilitates compact designs with its small surface-mount package.

Additional Details:

The ADT16-1+ balun features a wide operating frequency range, typically from a few MHz to several GHz, depending on the specific model. Its insertion loss is typically low, ensuring minimal signal attenuation. The amplitude and phase balance are well-controlled, which is crucial for maintaining signal integrity in balanced circuits. The balun also provides high isolation between the balanced and unbalanced ports, reducing unwanted signal coupling. The surface-mount package simplifies assembly and allows for automated manufacturing processes. Detailed electrical specifications, including impedance ratio, insertion loss, amplitude balance, phase balance, and isolation, can be found in the Mini-Circuits datasheet for the ADT16-1+. Proper PCB layout and impedance matching are essential for achieving optimal performance. It's important to follow Mini-Circuits' recommended application guidelines to ensure reliable operation and meet performance specifications.

You May Also Be Interested in

Johanson Technology Inc.
2.45 GHz Balun / Matching Network : Optimized for Nordic Chipset nRF24L01/+
Lowest to $0.8039
Murata Electronics North America
BALUN
Lowest to $0.2552
Johanson Technology Inc.
BALUN 1.7GHZ-2GHZ 50/50 0805 / RF Balun 1.7GHz ~ 2GHz 50 / 50Ohm 0805 (2012 Metric)
Need more? Email Us
M/A-Com Technology Solutions
TRANSFORMER, 4:1
Lowest to $18.9110
Johanson Technology Inc.
BALUN 902MHZ-928MHZ 0805 / RF Balun 902MHz ~ 928MHz 50 / -Ohm 0805 (2012 Metric)
Lowest to $0.7015
Mini-Circuits
1:1.5 CORE & WIRE TRANSFORMER, 0
Lowest to $9.2745
STMicroelectronics
BALUN 431MHZ-436MHZ 50/50 8UFBGA / RF Balun 431MHz ~ 436MHz 50 / 50Ohm 8-UFBGA, CSPBGA
Need more? Email Us
TDK Corporation
BALUN 4.9GHZ-5.95GHZ 50/50 0402
Lowest to $0.1015
Mini-Circuits
1:1.5 CORE & WIRE TRANSFORMER, 2
Lowest to $10.6246

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0270 $63.2430
21+ $5.7658 $121.0818
32+ $5.5856 $178.7392
43+ $5.4054 $232.4322
56+ $5.2252 $292.6112
74+ $4.6847 $346.6678
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess