Products specifications Report Issue?

Manufacturer Tyco Electronics
Win Source Part Number 1172790-ETC1-1-13
Manufacturer Homepage www.macom.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ETC1-1-13 CAD Model

Description

The ETC1-1-13 is a surface mount balun from Tyco Electronics, designed for impedance matching and signal balancing in various high-frequency applications. Baluns are essential components in modern communication systems, enabling the conversion between balanced and unbalanced signal formats.

Applications:

  • Cable modems: Used to interface between the balanced output of the modem IC and the unbalanced coaxial cable.
  • Set-top boxes: Employed for impedance matching between the tuner and the cable input.
  • Wireless communication devices: Integrated into RF front-end modules to convert between single-ended and differential signals.
  • Satellite receivers: Used in the LNB (Low-Noise Block downconverter) to convert the balanced signal from the antenna to an unbalanced signal for processing.
  • Broadband amplifiers: Utilized to match impedances and balance signals in amplifier circuits.

Features:

  • Surface Mount Technology (SMT): Designed for automated assembly, reducing manufacturing costs and improving reliability.
  • Compact Size: Minimizes board space requirements, making it suitable for miniaturized devices.
  • Wideband Performance: Operates over a broad frequency range, accommodating various communication standards.
  • Low Insertion Loss: Ensures minimal signal attenuation, maximizing signal strength and efficiency.
  • Excellent Return Loss: Provides good impedance matching, reducing signal reflections and improving signal quality.
  • RoHS Compliant: Meets environmental standards, restricting the use of hazardous substances.

Benefits:

  • Improved Signal Quality: Reduces signal imbalances and reflections, resulting in clearer and more reliable communication.
  • Increased System Efficiency: Minimizes signal loss, optimizing power consumption and extending battery life in portable devices.
  • Simplified Circuit Design: Facilitates impedance matching, simplifying the design process and reducing component count.
  • Reduced Manufacturing Costs: SMT design enables automated assembly, lowering production expenses.
  • Enhanced System Reliability: Robust construction ensures stable performance over a wide range of operating conditions.

Technical Specifications: While specific technical specifications (e.g., frequency range, impedance ratio, insertion loss) may vary depending on the exact model, typical characteristics include a frequency range spanning several hundred MHz to a few GHz, an impedance ratio of 75 to 100 ohms, and low insertion loss. Consult the datasheet for precise values relevant to a specific application.

You May Also Be Interested in

Pulse
XFMR RF 1:1:1 0.3 1500MHZ
Need more? Email Us
ECAD model for CX2106NL
MACOM Technology Solutions
BALUN, 1:2, 2-20GHZ, 3MM PQFN
Need more? Email Us
ECAD model for MABA-011125
Pulse
XFMR RF 1.4:1CT 1 1000M
Need more? Email Us
ECAD model for CX2100NLT
Pulse
IC CHIP
Need more? Email Us
ECAD model for C2042.001NL
Pulse
1608 FDD TX B2,3,4 BLN TYPEKB
Need more? Email Us
ECAD model for BLN1608LWKBR1719L
Pulse
0605 1805-2170MHZ BLN TYPEYK
Need more? Email Us
ECAD model for BLN0605LWYKR1980L
Pulse
0605 729-821MHZ BLN TYPEYL
Need more? Email Us
ECAD model for BLN0605LRYLR0780L
MACOM Technology Solutions
1:1 TRANSFORMER WITH TERTIARY WI
Need more? Email Us
ECAD model for MABACT0060
Pulse
IC CHIP
Need more? Email Us
ECAD model for C4046NLT

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4525 $56.5625
265+ $0.4238 $112.3070
415+ $0.4095 $169.9425
590+ $0.3808 $224.6720
765+ $0.3666 $280.4490
955+ $0.3522 $336.3510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 48,000 pieces
MOQ: 125 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention