EN
  • EN
  • DE

N25Q064A13ESEH0F

Part No N25Q064A13ESEH0F
Manufacturer Micron Technology Inc.
Catalog Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832313-N25Q064A13ESEH0F
Ultra Librarian 3D Model Ultra Librarian N25Q064A13ESEH0F CAD Model

Description

The N25Q064A13ESEH0F is a 64 Mb (Megabit) Serial Flash Memory device manufactured by Micron Technology Inc. As part of the N25Q family, it is recognized for its high performance, low power consumption and reliable data storage, making it suitable for a wide variety of embedded applications. This specific part number defines the configuration, packaging, and temperature grade.

Applications

  • Embedded Systems: Employed for storing boot code, configuration parameters, and application code within embedded systems.
  • Consumer Electronics: Commonly integrated into devices like portable gaming systems, digital cameras, and audio recorders for firmware and data storage.
  • Industrial Control: Used in industrial automation equipment such as programmable logic controllers (PLCs) and human-machine interfaces (HMIs) for storing control programs and data.
  • Networking Devices: Implemented in routers, switches, and wireless access points for storing bootloaders, operating system images, and configuration settings.
  • Medical Equipment: Utilized in various medical devices for storing calibration data, patient information, and operating software.

Features

  • Memory Size: 64 Mb (8MB) of storage capacity.
  • Interface: Serial Peripheral Interface (SPI) for simple interfacing with microcontrollers and processors.
  • Supply Voltage: Operates on a single 2.7V to 3.6V power supply.
  • Page Program: Supports page program operations for efficient writing.
  • Sector Erase: Sector erase functionality enables efficient memory management.
  • Block Erase: Provides block erase capability for rapid bulk erasure.
  • Security Features: Contains security features like password protection and write protection to prevent unauthorized access.
  • Operating Temperature: Operates across a wide industrial temperature range for use in harsh environments.
  • Quad SPI Support: Enhanced data throughput via Quad SPI (QSPI) interface.

Benefits

  • High Performance: Fast read, write, and erase operations ensure quick system response.
  • Low Power Consumption: Minimal power consumption makes it suitable for battery-powered devices.
  • Compact Size: Small form factor allows for easy integration into space-constrained designs.
  • Reliable Data Storage: Guarantees data integrity and long-term retention.
  • Simplified Integration: Easy connection to microcontrollers and host processors via the SPI interface.
  • Cost-Effective: Provides a cost-efficient solution for non-volatile memory requirements.
  • Enhanced Security: Safeguards critical data from unauthorized access and modification.

Additional Details

The N25Q064A13ESEH0F is constructed utilizing CMOS technology, leading to reduced power consumption and greater reliability. It is offered in a range of packaging options to meet diverse application needs. The SPI interface has multiple modes of operation, including standard SPI, Dual SPI, and Quad SPI for increased data rates. The device also incorporates a deep power-down mode to further decrease power consumption when idle. Its characteristics make it an optimal choice for embedded systems where reliability and security are essential.

You May Also Be Interested in

Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Lowest to $2.8013
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $2.0374
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0178 $60.5340
70+ $1.6551 $115.8570
110+ $1.6043 $176.4730
150+ $1.5523 $232.8450
195+ $1.5003 $292.5585
260+ $1.3456 $349.8560
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess