EN
  • EN
  • DE

LM3S6610-IQC25-A2T

Part No LM3S6610-IQC25-A2T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 100LQFP / MCU 32-bit ARM Cortex M3 RISC 128KB Flash 2.5V/3V/3.3V 100-Pin LQFP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Stellaris ARM Cortex-M3S 6000
Packaging Reel package
Core Processor ARM Cortex-M3
Core Size 32-Bit
Speed 25MHz
Connectivity Ethernet, I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 46
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage 2.25 V ~ 2.75 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 779073-LM3S6610-IQC25-A2T
Popularity Medium
Supply and Demand Status Limited
Family Name LM3S6610
Introduction Date June 04, 2009
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM3S6610-IQC25-A2T CAD Model

Description

Product Overview: LM3S6610-IQC25-A2T

The LM3S6610-IQC25-A2T is a high-performance microcontroller unit (MCU) from Texas Instruments, designed to cater to a wide range of applications that require advanced control and connectivity features. This robust MCU is part of the Stellaris® family, known for their integration of the ARM® Cortex™-M3 processor core, which provides users with an exceptional balance of performance and power efficiency.

With a core processor speed of up to 50 MHz, the LM3S6610-IQC25-A2T is capable of handling complex tasks and algorithms, making it an ideal choice for industrial control, automotive systems, home automation, and various other embedded systems. Its architecture is optimized for embedded applications with a rich set of peripherals and I/O options that enable designers to create versatile and scalable designs.

Key Features:

  • ARM® Cortex™-M3 processor core, providing up to 50 MHz of processing speed.
  • 256KB Flash memory and 64KB SRAM, offering ample space for application code and data storage.
  • Advanced connectivity options including I2C, SPI, UART, SSI, and USB, facilitating communication with a wide range of peripherals and devices.
  • Robust 32-bit, 33-MHz peripheral bus for high-speed data transfers.
  • Integrated Analog-to-Digital Converters (ADCs) and Analog Comparators, enhancing the MCU's capability to interface with analog sensors and inputs.
  • Industrial temperature range of -40°C to 85°C, ensuring reliable operation in harsh environments.
  • 64-pin QFP (Quad Flat Package) for a compact footprint and ease of board design.

The LM3S6610-IQC25-A2T also boasts a comprehensive set of system control features including power-on reset (POR), brown-out detection, an internal oscillator, and a watchdog timer, which contribute to the system's reliability and reduce the need for external components. With its advanced features and Texas Instruments' commitment to quality, the LM3S6610-IQC25-A2T is a versatile and reliable solution for your next embedded design project.

For developers, Texas Instruments provides extensive support in the form of development tools, software libraries, and documentation, simplifying the development process and reducing time to market. Whether you are working on a simple control system or a complex networked application, the LM3S6610-IQC25-A2T provides the performance, connectivity, and reliability you need to succeed.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.8741 $63.7482
4+ $26.1531 $104.6124
6+ $25.3358 $152.0148
9+ $24.5185 $220.6665
11+ $23.7012 $260.7132
15+ $21.2494 $318.7410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess