EN
  • EN
  • DE

CKG57DX7R2A475MT009S

Part No CKG57DX7R2A475MT009S
Manufacturer TDK Corporation
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case SOP
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 752626-CKG57DX7R2A475MT009S
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CKG57DX7R2A475MT009S CAD Model

Description

The TDK CKG57DX7R2A475MT009S is a high-capacitance multilayer ceramic capacitor (MLCC) designed for a wide range of electronic applications. This capacitor features a X7R dielectric, which provides stable performance over a wide temperature range. The CKG57DX7R2A475MT009S offers excellent reliability and is suitable for demanding applications requiring high capacitance and low impedance.

Applications

  • Bypass capacitors in power supplies
  • Decoupling capacitors in digital circuits
  • Smoothing capacitors in analog circuits
  • Filtering capacitors in signal processing circuits
  • General-purpose circuit applications

Features

  • High capacitance value
  • X7R dielectric for stable performance
  • Low equivalent series resistance (ESR)
  • High ripple current capability
  • Surface mount technology (SMT) package

Benefits

  • Reduces noise and ripple in electronic circuits
  • Improves circuit stability and reliability
  • Enables smaller and more efficient electronic designs
  • Provides stable performance over a wide temperature range
  • Simplifies circuit assembly and manufacturing

Additional Details

The CKG57DX7R2A475MT009S capacitor has a capacitance value of 4.7µF, a voltage rating of 100V, and a tolerance of ±20%. It is available in a 2220 case size, making it suitable for high-density circuit board designs. The capacitor is RoHS compliant, ensuring environmental safety. The TDK CKG57DX7R2A475MT009S is a reliable and high-performance MLCC that meets the requirements of modern electronic circuits. Its high capacitance, stable performance, and low impedance make it an ideal choice for a wide range of applications.

You May Also Be Interested in

Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0009 $60.0135
36+ $3.2837 $118.2132
55+ $3.1809 $174.9495
76+ $3.0781 $233.9356
98+ $2.9753 $291.5794
130+ $2.6681 $346.8530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess