EN
  • EN
  • DE

C3225Y5V1E475ZT

Part No C3225Y5V1E475ZT
Manufacturer TDK Corporation
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 983931-C3225Y5V1E475ZT
Categories OEM Parts(C-E)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C3225Y5V1E475ZT CAD Model

Description

The C3225Y5V1E475ZT is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. This component is designed for general-purpose applications, providing a substantial capacitance value in a relatively compact size. The Y5V dielectric is known for its high capacitance per volume ratio.

Applications

  • Bypass Capacitors: Used to suppress unwanted AC signals and noise within electronic circuits.
  • Decoupling Capacitors: Supplies stable voltage by smoothing voltage fluctuations in power rails.
  • Smoothing Capacitors: Reduces ripple voltage in power supplies for stable power delivery.
  • Filtering Circuits: Used to selectively pass or block certain frequencies.
  • General-Purpose Applications: This capacitor finds use in various consumer electronics and industrial devices.

Features

  • High Capacitance: Boasts a capacitance of 4.7µF, providing considerable charge storage.
  • Y5V Dielectric: Offers a high capacitance to volume ratio, ideal for compact circuit designs.
  • Compact Size: The 1210 (3225 metric) case size is well-suited for densely populated circuit boards.
  • Voltage Rating: Rated for 25V, appropriate for numerous low to mid-voltage applications.
  • MLCC Construction: Low Equivalent Series Resistance (ESR) and Equivalent Series Inductance (ESL) characteristics are typical.

Benefits

  • Size Efficiency: Provides a significant capacitance value in a small form factor.
  • Effective Noise Suppression: This part is good at suppressing unwanted noise in both signal and power lines.
  • Board Density: The 1210 package allows for efficient use of circuit board space.
  • Cost Efficiency: MLCCs give a cost-effective solution when capacitance is required.
  • Broad Usage: Due to its value and performance, it is suited to a broad range of applications.

Specifications

  • Capacitance: 4.7µF
  • Voltage Rating: 25V
  • Dielectric: Y5V
  • Case Size: 1210 (3225 metric)
  • Temperature Coefficient: +22% / -82%
  • Operating Temperature Range: -30°C to +85°C
  • Tolerance: ±20%

You May Also Be Interested in

Kemet
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
Microchip Technology
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
ON Semiconductor
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1964 $57.9380
715+ $0.1617 $115.6155
1,115+ $0.1559 $173.8285
1,530+ $0.1513 $231.4890
1,970+ $0.1467 $288.9990
2,655+ $0.1305 $346.4775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess