EN
  • EN
  • DE

SG51-4.9152MHZC

Part No SG51-4.9152MHZC
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog Oscillators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson Electronics America Inc-Semiconductor Div
Category Crystals and Oscillators
Family Oscillators
Win Source Part Number 189275-SG51-4.9152MHZC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SG51-4.9152MHZC CAD Model

Description

The SG51-4.9152MHZC is a crystal oscillator manufactured by Epson Electronics America Inc-Semiconductor Div. It's designed to provide a stable and accurate clock signal for various electronic applications. The oscillator operates at a frequency of 4.9152 MHz and is known for its compact size and reliable performance.

Applications:

  • Microcontrollers: Used as a clock source for microcontrollers, ensuring accurate timing and operation.
  • Real-Time Clocks (RTC): Provides the timing signal for RTC modules in embedded systems.
  • Communication Devices: Employed in communication circuits to generate precise frequencies for data transmission.
  • Consumer Electronics: Used in various consumer electronic devices, such as audio equipment and remote controls.
  • Industrial Control Systems: Integrated into industrial control systems for timing and synchronization purposes.

Features:

  • Frequency Stability: Provides a stable and accurate clock signal with minimal frequency drift.
  • Low Power Consumption: Consumes minimal power, making it suitable for battery-powered devices.
  • Compact Size: Small form factor allows for easy integration into space-constrained applications.
  • Wide Operating Temperature Range: Operates reliably over a wide temperature range, ensuring consistent performance.
  • High Reliability: Robust design ensures long-term reliability and stable operation.

Benefits:

  • Precise Timing: Ensures accurate timing and synchronization in electronic systems.
  • Energy Efficiency: Low power consumption extends battery life in portable devices.
  • Space Saving: Compact size allows for integration into small form-factor products.
  • Stable Performance: Operates reliably over a wide temperature range.
  • Long-Term Reliability: Ensures consistent performance over an extended lifespan.

Additional Details:

The SG51-4.9152MHZC typically uses a fundamental mode crystal for stable frequency generation. It is available in surface mount packages suitable for automated assembly. The output signal is typically CMOS compatible. It requires a supply voltage for operation, commonly 3.3V or 5V. Datasheets provide detailed electrical characteristics, environmental specifications, and package dimensions.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 622.0800MHZ LVDS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 6.0000MHZ CMOS SMD
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 153.6000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC XO 320.0000MHZ LVDS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC XO 500.0000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 25.0000MHZ LVCMOS
Lowest to $42.6314

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess