EN
  • EN
  • DE

S553-6500K8C

Part No S553-6500K8C
Manufacturer Bel Fuse Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Bel Fuse Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836391-S553-6500K8C
Ultra Librarian 3D Model Ultra Librarian S553-6500K8C CAD Model

Description

The S553-6500K8C is a surface mount fuse manufactured by Bel Fuse Inc. It is designed to protect electronic circuits from overcurrent events, preventing damage to valuable components.

Applications

  • Power Supplies
  • Battery Chargers
  • Solid State Drives (SSDs)
  • Hard Disk Drives (HDDs)
  • Consumer Electronics
  • LED Lighting

Features

  • Surface Mount Technology (SMT)
  • Fast-Acting
  • Ceramic Body
  • RoHS Compliant
  • Compact Size

Benefits

  • Reliable Overcurrent Protection
  • Prevents Damage to Sensitive Components
  • Suitable for Automated Assembly
  • Meets Environmental Standards
  • Saves Board Space

Additional Details

The S553-6500K8C fuse has a current rating of 6.5A. The voltage rating is typically around 63V, but it's important to consult the datasheet for the exact value. The 'K8C' likely refers to a specific manufacturing code or packaging option. This fuse is characterized by its fast-acting nature, meaning it quickly interrupts the circuit during an overcurrent event. The ceramic body provides excellent thermal and mechanical characteristics. Its surface mount design is ideal for high-volume automated assembly processes.

The fuse is designed to protect against damage caused by short circuits or excessive current draw. By quickly interrupting the circuit, it prevents damage to downstream components and reduces the risk of fire hazards. The RoHS compliance ensures that the fuse does not contain hazardous substances, making it suitable for use in environmentally conscious applications.

You May Also Be Interested in

Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess