The C3216X7R1H475KT000E is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. It is designed for general-purpose applications, offering a balance of performance and cost-effectiveness. These capacitors are commonly employed in decoupling, bypass, and filtering circuits within a wide range of electronic devices.
Applications:
- Consumer electronics
- Industrial equipment
- Automotive electronics
- Power supplies
- General-purpose circuits
Features:
- Capacitance value of 4.7µF
- X7R dielectric material for moderate temperature stability
- Compact size (3216 or 1206 in inches)
- Surface mount technology (SMT)
- RoHS compliant
Benefits:
- Provides stable capacitance within a specific temperature range
- Effective for decoupling and noise reduction
- Suitable for various electronic devices
- Cost-effective solution for general-purpose applications
- Complies with environmental standards
Technical Specifications:
The C3216X7R1H475KT000E has a capacitance of 4.7µF. It utilizes the X7R dielectric material, ensuring a capacitance variation of ±15% across the -55°C to +125°C temperature range. It has a voltage rating of 50V. The component's case size is 3216 (1206). Designed for SMT, it comes in tape and reel packaging. These X7R capacitors are versatile components that offer a good balance of size, stability, and cost. They are widely used in applications where precise capacitance stability is not critical, but a degree of stability is still required.