EN
  • EN
  • DE

LT3761EMSE-1#PBF

Part No LT3761EMSE-1#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - LED Drivers
Description IC LED DRIVER CTRLR PWM 16MSOP / LED Driver IC 1 Output DC DC Controller Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 16-MSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers
Manufacturer Analog Devices Inc.
Packaging Tube
Type DC DC Controller
Topology Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) No
Number of Outputs 1
Voltage - Supply (Min) 4.5V
Voltage - Supply (Max) 60V
Frequency 100kHz ~ 1MHz
Dimming Analog, PWM
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 16-MSOP-EP
Base Product Number LT3761
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LT3761EMSE-1#PBF
Standard Package 37
Win Source Part Number 1320313-LT3761EMSE-1#PBF
Ultra Librarian 3D Model Ultra Librarian LT3761EMSE-1#PBF CAD Model

Description

Product Overview: LT3761EMSE-1#PBF from Analog Devices Inc.

The LT3761EMSE-1#PBF is a sophisticated LED driver integrated circuit (IC) produced by Analog Devices Inc., designed to efficiently manage and regulate LED lighting systems. This high-performance IC is engineered to provide precise current control for driving high-brightness LEDs and is an ideal solution for a wide range of applications, including automotive lighting, industrial illumination, and architectural lighting.

Constructed with a wide input voltage range of 6V to 60V, the LT3761EMSE-1#PBF can comfortably operate in various power environments, making it extremely versatile for different LED driving applications. This IC is capable of delivering up to 20V of output voltage, ensuring compatibility with a series of LEDs connected in a string.

One of the key features of the LT3761EMSE-1#PBF is its internal 60V, 1A DMOS power switch, which provides high efficiency and reduces the need for external components. The IC also boasts an impressive array of capabilities, such as open and short-circuit protection, which safeguards the LEDs and the driver from potential damage caused by abnormal operating conditions.

Additionally, the LT3761EMSE-1#PBF offers a PWM dimming ratio of up to 3000:1, allowing for precise brightness control that can be tailored to the specific requirements of any lighting application. This feature is particularly useful for creating adaptable lighting environments or conserving energy when full brightness is not necessary.

The IC is also designed with thermal protection, which prevents overheating and ensures the longevity and reliability of the LED driver. The LT3761EMSE-1#PBF is available in a thermally efficient MSOP-16 (FE) package, which aids in maintaining optimal operating temperatures and simplifies the design of compact and efficient lighting systems.

In summary, the LT3761EMSE-1#PBF from Analog Devices Inc. is a high-quality, feature-rich LED driver IC that offers robust performance, excellent thermal management, and versatile application potential. Its advanced protection features and efficient power handling make it a top choice for designers looking to create sophisticated LED lighting solutions.

You May Also Be Interested in

Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.3128
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | LED DRIVER QUAD BOOST
Lowest to $3.3661
Diodes Incorporated
IC LED DRIVER RGLTR PWM 3A 8SO / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 3A 8-SO-EP
Lowest to $1.1730
Fairchild/ON Semiconductor
IC LED DRIVER RGLTR DIM SOT23-5
Lowest to $7.0747
Allegro MicroSystems, LLC
LED Backlight Driver for Medium/Large Displays | IC LED DRIVER CTRLR DIM 24SOIC
Need more? Email Us
Aic
Lowest to $0.5556
Fairchild/ON Semiconductor
IC LED DRIVER CTRLR DIM 16SO
Need more? Email Us
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.0668
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess