EN
  • EN
  • DE

ADM6384YKS31D1Z-R7

Part No ADM6384YKS31D1Z-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 1 Channel SC-70-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 3.08V
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 1ms Minimum
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case SC-82A, SOT-343
Supplier Device Package SC-70-4
Base Product Number ADM6384
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 860166-ADM6384YKS31D1Z-R7
Ultra Librarian 3D Model Ultra Librarian ADM6384YKS31D1Z-R7 CAD Model

Description

Analog Devices Inc. ADM6384YKS31D1Z-R7

The ADM6384YKS31D1Z-R7 is a high-performance, low-power supervisory circuit designed by Analog Devices Inc., a leader in the semiconductor industry. This compact device is critical for monitoring power supply voltages in microprocessor and digital systems, ensuring that these systems operate optimally under various power conditions.

Key Features

  • Voltage Monitoring: The ADM6384YKS31D1Z-R7 supervises a fixed threshold voltage of 3.1V, making it suitable for 3.3V power supply applications.
  • Reset Timeout: It features an adjustable reset timeout period, allowing designers to set the duration for which the reset signal is maintained.
  • Low Power Consumption: With its low power design, the device minimizes the power drain from the system, which is crucial for battery-operated devices.
  • High Accuracy: The supervisory circuit offers high accuracy monitoring, ensuring reliable operation and protection for the connected microprocessor or digital system.
  • Compact Package: It comes in a compact, 4-pin SOT-143 package, which is highly space-efficient and ideal for space-constrained applications.
  • Manual Reset: The device includes a manual reset input, providing the ability to trigger a system reset manually when necessary.
  • Watchdog Timer: A built-in watchdog timer feature helps in detecting and responding to system malfunctions.

Applications

The ADM6384YKS31D1Z-R7 is versatile and finds its use in a variety of applications, including but not limited to:

  • Portable and Battery-Powered Equipment
  • Microprocessor/Digital Systems
  • Industrial Control Systems
  • Embedded Systems
  • Communication Infrastructure

Reliability and Support

Analog Devices Inc. is known for its commitment to quality and reliability. The ADM6384YKS31D1Z-R7 is built to meet the stringent requirements of modern electronic systems. With technical support and comprehensive documentation available, engineers can integrate this supervisory circuit into their designs with confidence, ensuring that their systems are protected against power supply anomalies.

You May Also Be Interested in

3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess