EN
  • EN
  • DE

C2012X5R1E106MT000N

Part No C2012X5R1E106MT000N
Manufacturer TDK Corporation
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1128466-C2012X5R1E106MT000N
Categories Custom Parts
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian C2012X5R1E106MT000N CAD Model

Description

The C2012X5R1E106MT000N is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. This capacitor utilizes X5R dielectric material, offering stable performance over a wide temperature range. It is commonly used in various electronic circuits for decoupling, bypass, and filtering applications.

Applications

  • Consumer electronics, such as smartphones, tablets, and laptops.
  • Industrial equipment and control systems.
  • Automotive electronics, including engine control units (ECUs) and infotainment systems.
  • Power supplies and DC-DC converters.
  • Noise filtering in sensitive electronic circuits.

Features

  • X5R Dielectric: Provides stable capacitance over a temperature range of -55°C to +85°C.
  • Compact Size: 2012 (0805) case size, suitable for high-density circuit board layouts.
  • High Capacitance Value: 10µF capacitance allows for effective decoupling and filtering.
  • Voltage Rating: 25V voltage rating.
  • RoHS Compliant: Environmentally friendly, lead-free construction.

Benefits

  • Stable Performance: Reliable operation across a broad temperature range.
  • Space Saving: Small form factor allows for efficient use of board space.
  • Effective Decoupling: Reduces noise and voltage fluctuations in power circuits.
  • Long Lifespan: Ceramic construction ensures high reliability and extended service life.
  • Reduced EMI: Helps to minimize electromagnetic interference.

Technical Specifications

Case Size: 2012 (0805 Metric)
Capacitance: 10 µF
Voltage Rating: 25 V
Dielectric Material: X5R
Tolerance: ±20%
Temperature Coefficient: ±15% from -55°C to +85°C
Operating Temperature Range: -55°C to +85°C
Termination: Nickel barrier with tin plating

The C2012X5R1E106MT000N capacitor is a versatile component for a wide range of electronic applications where stable performance and space efficiency are crucial.

You May Also Be Interested in

Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.0795
Comchip Technology
DIODE SWITCHING 75V SOT563 / Diode Array 2 Independent Standard 75 V 200mA Surface Mount SOT-563, SOT-666
Need more? Email Us
ACX
Lowest to $0.1640
Panjit
Z-diode 0, 8W 47V 5% SOD123FL
Need more? Email Us
Chilisin
Lowest to $0.0021
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z=1k0 Ohm Rdc=0.6R Imax=0.5A 4k/reel, Fenghua
Lowest to $0.0069
Nexperia USA Inc.
DIODE SCHOTTKY 100V 250MA SOD323 / Diode Schottky 100 V 250mA Surface Mount SOD-323F
Lowest to $0.1664
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Need more? Email Us
Viking Tech
0805 25% ui200 General Current 17?
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess