Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr Comchip Technology
Package Tape & Reel (TR)
Diode Configuration 2 Independent
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 75 V
Current - Average Rectified (Io) (per Diode) 200mA
Voltage - Forward (Vf) (Max) @ If 1.25 V @ 150 mA
Speed Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr) 4 ns
Current - Reverse Leakage @ Vr 1 µA @ 75 V
Operating Temperature - Junction 150°C
Mounting SMD (SMT)
Package / Case SOT-563, SOT-666
Supplier Device Package SOT-563
Base Product Number CDSH6-16
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0070
Other Names 641-CDSH6-16-HFTR
Standard Package 3,000
Win Source Part Number 1108380-CDSH6-16-HF
Ultra Librarian 3D Model Ultra Librarian CDSH6-16-HF CAD Model

Description

The Comchip Technology 1108380-CDSH6-16-HF is a standard diode that is ideal for small signal applications with a maximum current of 200mA.

  • It has a reverse voltage of 75V and a forward voltage of 1.25V @ 150mA.
  • The diode has a reverse recovery time of 4ns and a current leakage of 1μA @ 75V.
  • It comes in SOT-563 and SOT-666 packages, and is supplied in a tape and reel package of 3000.
  • The diode operates @ a maximum junction temperature of 150°C and is ECCN EAR99 compliant.
  • The diode is ideal for use in rectifier arrays.

You May Also Be Interested in

SMC Diode Solutions
DIODE ARRAY GP 400V TO247AD
Lowest to $3.4811
ECAD model for SDUR2040WT
WeEn Semiconductors
DIODE ARRAY GP 200V 15A TO247-3
Lowest to $3.1190
ECAD model for BYV72EW-200,127
Yangzhou yangjie electronic co., ltd
Diodes - Bridge Rectifiers D1N 6
Lowest to $20.5502
ECAD model for MD60K12D1
SMC Diode Solutions
SCHOTTKY RECTIFIER / DIODE ARRAY SCHOTTKY 45V DPAK
Lowest to $0.1928
ECAD model for MBRD2045CTTR
Yangzhou yangjie electronic co., ltd
Diodes - Bridge Rectifiers F5 20
Lowest to $31.7473
ECAD model for MF200A12F5
Vishay
DIODE SCHOTTKY 90V 10A D2PAK
Need more? Email Us
ECAD model for VS-MBRB2090CTGTRLP
Yangzhou yangjie electronic co., ltd
Diodes - Bridge Rectifiers D1N 1
Need more? Email Us
ECAD model for MD100C12D1
Yangzhou yangjie electronic co., ltd
Diodes - Bridge Rectifiers D1 60
Lowest to $20.7554
ECAD model for MD60A16D1
Yangzhou yangjie electronic co., ltd
Diodes - Bridge Rectifiers D1 70
Lowest to $21.3008
ECAD model for MD70K16D1

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention