EN
  • EN
  • DE
  • IT

DRV5015A2QDBZT

Part No DRV5015A2QDBZT
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH LATCH SOT23-3  /  Digital Switch Latch Digital Hall Effect SOT-23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Mfr Texas Instruments
Package Tape & Reel
Function Latch
Technology Hall Effect
Polarization North Pole, South Pole
Sensing Range 3.7mT Trip, -3.7mT Release
Test Condition -40°C ~ 125°C
Voltage - Supply 2.5V ~ 5.5V
Current - Supply (Max) 2.8mA
Current - Output (Max) 30mA
Output Type Digital
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package SOT-23-3
Package / Case TO-236-3, SC-59, SOT-23-3
Base Product Number DRV5015
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-50200-6,296-50200-2,296-50200-1
Standard Package 250
Win Source Part Number 1107818-DRV5015A2QDBZT
Ultra Librarian 3D Model Ultra Librarian DRV5015A2QDBZT CAD Model

Description

The DRV5015A2QDBZT from Texas Instruments is a high-performance, digital-latch Hall effect sensor designed to meet the demands of a wide range of applications. This magnetic sensor device incorporates a Hall sensing element, a digital latch, and a chopper-stabilized amplifier on a single integrated circuit, providing a robust and reliable sensing solution.

Key Features

  • Bipolar Latching Operation: The device features a bipolar latching magnetic switch that operates with a south pole of sufficient strength to turn it on and a north pole of sufficient strength to turn it off, making it ideal for open/close detection and position sensing.
  • Chopper Stabilized Design: The inclusion of chopper stabilization offers superior temperature stability and minimizes the influence of thermal and mechanical stresses on the sensor's output.
  • High Accuracy: The DRV5015A2QDBZT provides accurate and repeatable switching points, ensuring consistent performance over the entire operating temperature range.
  • Wide Operating Voltage Range: It operates over a broad supply voltage range of 2.5V to 38V, accommodating a variety of power supplies and ensuring compatibility with both low-voltage and high-voltage systems.
  • Low Power Consumption: Designed for efficiency, the sensor's low power consumption makes it suitable for battery-powered and energy-sensitive applications.
  • Robust Output: The open-drain output of the DRV5015A2QDBZT can be connected to a pull-up resistor and interfaced with a wide range of microcontrollers or logic systems.

Applications

The DRV5015A2QDBZT is versatile and can be used in various industrial and consumer applications. It is particularly well-suited for:

  • Position and speed sensing
  • Motor control systems
  • Flow meters
  • Proximity detection
  • End-stop or home position detection

Package and Quality

Encased in a compact SOT-23 package, the DRV5015A2QDBZT is designed for space-constrained applications. Texas Instruments' commitment to quality ensures that this product meets high industry standards for performance and reliability, making it a trusted choice for engineers and designers.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH OMNIPOLAR TO92-3
Lowest to $0.3377
Diodes Incorporated
MAGNETIC SWITCH LATCH 4SIP / Digital Switch Latch Open Collector Hall Effect 4-SIP
Lowest to $0.1964
Major-Power Technology Co., Ltd.
SOT-23-3L Switches (Solid State) RoHS
Lowest to $0.1760
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0775
Alps Alpine
MAGNETIC SENSOR
Lowest to $8.2075
Coto Technology
MAG SWITCH LATCH/BIPLR SOT23-3
Lowest to $0.4302
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0791
Melexis Technologies NV
MAGNETIC SWITCH IC GEAR TO92
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
630+ $0.0795 $50.0850
1,535+ $0.0653 $100.2355
2,375+ $0.0632 $150.1000
3,270+ $0.0612 $200.1240
4,225+ $0.0592 $250.1200
5,665+ $0.0530 $300.2450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,170 pieces
MOQ: 630 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess