Products specifications Report Issue?

Categories Transformers
Manufacturer Tamura
Status Active
Type Laminated Core
Voltage - Primary 115V, 230V
Voltage - Secondary (Full Load) Parallel 5V, Series 10V
Current - Output (Max) Parallel 500mA, Series 250mA
Primary Winding(s) Dual
Secondary Winding(s) Dual
Center Tap No
Maximum Power Dissipation 2.4 VA
Mounting Through Hole
Termination Style PC Pin
Height - Seated (Max) 32.10mm
Isolation Voltage 2500Vrms
Win Source Part Number 1080938-3FD-310
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 3FD-310 CAD Model

Description

The Tamura 1080938-3FD-310 is a laminated core transformer with through-hole mounting and dual primary and secondary windings.

  • Maximum Power Dissipation: 2.4 VA
  • Isolation Voltage: 2500Vrms
  • Primary Voltage: 115V or 230V
  • Secondary Voltage: 5V or 10V
  • Supply and Demand Status: Sufficient
  • Status: Active

You May Also Be Interested in

Hammond Manufacturing
XFRMR LAMINATED 200VA CHAS MOUNT
Need more? Email Us
ECAD model for 165V10
Hammond Manufacturing
PWR XFMR LAMINATED 34VA CHAS MT
Need more? Email Us
ECAD model for 166N8
Triad Magnetics
PWR XFMR LAMINATED 1.1VA TH /
Need more? Email Us
ECAD model for FS12-090-C2
Hammond Manufacturing
PWR XFMR LAMINATED 50.4VA CHAS
Need more? Email Us
ECAD model for 167N12
SolaHD
PWR XFMR LAMINATED 200VA CHAS MT
Need more? Email Us
ECAD model for E200
ZETTLER Electronics
115/230 INPUT 10VA CLASS 2 TRANS
Need more? Email Us
ECAD model for AHI01024
Tamura
XFRMR LAMINATED 2.4VA THRU HOLE
Need more? Email Us
ECAD model for 3FD-310
Hammond Manufacturing
PWR XFMR LAMINATED 24VA CHAS MT
Need more? Email Us
ECAD model for 166J24
Hammond Manufacturing
PWR XFMR LAMINATED 5VA TH
Need more? Email Us
ECAD model for 183F12

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention