EN
  • EN
  • DE

MAX9717AEUA

Part No MAX9717AEUA
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description MAX9717 LOW-COST, MONO, 1.4WATT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 1.4W x 1 @ 4Ohm
Voltage - Supply 2.7V ~ 5.5V
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 8-uMax-EP
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Standard Package 317 pcs
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 632760-MAX9717AEUA
Ultra Librarian 3D Model Ultra Librarian MAX9717AEUA CAD Model

Description

Maxim Integrated MAX9717AEUA Audio Amplifier

The MAX9717AEUA is a high-quality audio amplifier from Maxim Integrated, designed to provide superior sound amplification for a wide range of consumer electronics. This compact and efficient amplifier is ideal for applications where space is at a premium, yet high-performance audio is required.

Encased in a miniature 8-pin µMAX package, the MAX9717AEUA delivers 1.4W of continuous output power into a 4Ω load with less than 1% total harmonic distortion plus noise (THD+N) when powered by a 5V supply. Its high power efficiency makes it an excellent choice for portable battery-operated devices such as laptops, mobile phones, and personal media players.

The MAX9717AEUA boasts a low 0.01% THD+N at 1kHz, which ensures a clear and crisp sound output, making it perfect for high-fidelity audio applications. Additionally, it features a "click-and-pop" suppression circuit that minimizes noise typically heard when the device is turned on or off, providing a smoother user experience.

Flexibility is a key attribute of the MAX9717AEUA, as it offers a wide supply voltage range from 2.7V to 5.5V, allowing it to be used in various electronic devices without the need for additional power regulation components. Furthermore, it includes a shutdown mode that reduces power consumption to a mere 0.1µA, which is particularly beneficial for extending battery life in portable applications.

For designers and engineers, the MAX9717AEUA is equipped with a gain-select input that provides the option to set the gain at +6dB, +12dB, or +18dB, enabling customization according to the specific needs of the audio system. Additionally, its thermal overload protection ensures reliable operation by protecting the device from potential damage due to overheating.

In summary, the MAX9717AEUA from Maxim Integrated is a versatile, high-performance audio amplifier that offers excellent sound quality, low power consumption, and user-friendly features, all packed into a small footprint, making it an ideal solution for enhancing the audio capabilities of a broad range of electronic products.

You May Also Be Interested in

UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES
Need more? Email Us
Analog Devices Inc.
Class-D Audio Power Amplifier
Lowest to $10.9090
ams
IC AMP CLASS AB STEREO 24QFN / Amplifier IC 2-Channel (Stereo) Class AB 24-QFN (4x4)
Lowest to $1.5774
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.2168
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7473 $61.1555
85+ $1.4337 $121.8645
125+ $1.3889 $173.6125
175+ $1.3441 $235.2175
225+ $1.2994 $292.3650
300+ $1.1649 $349.4700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess