EN
  • EN
  • DE

PJF5KB942M5B4EB-Z

Part No PJF5KB942M5B4EB-Z
Manufacturer Taiyo Yuden
Catalog OEM Parts (O - R)
Description Saw Filter Egsm Rx 1410 Bal
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 969878-PJF5KB942M5B4EB-Z
Categories OEM Parts(O-R)
Manufacturer Taiyo Yuden
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PJF5KB942M5B4EB-Z CAD Model

Description

The PJF5KB942M5B4EB-Z is a common mode choke from Taiyo Yuden, designed to suppress common mode noise in high-speed differential signal lines. It's commonly used in various electronic devices to improve signal integrity and reduce electromagnetic interference (EMI).

Applications:

  • USB 2.0/3.0/3.1 data lines
  • HDMI interfaces
  • DisplayPort interfaces
  • LVDS interfaces
  • CAN bus
  • Ethernet interfaces

Features:

  • Impedance: 90 Ohms at 100MHz (typical)
  • Rated Current: 500mA
  • DC Resistance (DCR): 0.3 Ohms (typical)
  • Operating Temperature Range: -40°C to +85°C
  • Size: 3.2mm x 1.6mm x 1.15mm (1206 size)
  • High common mode attenuation: Effectively suppresses common mode noise.
  • Low differential mode distortion: Minimizes signal degradation.

Benefits:

  • Reduced EMI: Suppresses common mode noise, preventing interference with other devices.
  • Improved signal integrity: Minimizes signal degradation and ensures reliable data transmission.
  • Compact size: Saves space on the PCB.
  • Wide operating temperature range: Suitable for use in various environments.
  • RoHS compliant: Environmentally friendly.

Additional Details:

The PJF5KB942M5B4EB-Z common mode choke is designed to attenuate common mode noise while minimally affecting the differential signal. It achieves this by presenting a high impedance to common mode currents and a low impedance to differential mode currents. The device is constructed using a ferrite core and wound with two identical coils. The coils are wound in opposite directions so that the magnetic fields generated by the differential signal cancel each other out, minimizing distortion. The choke is surface mountable and is available in a compact 1206 size. It is typically placed near the connector of the interface to filter out noise entering or leaving the device. Proper PCB layout is crucial for optimal performance. The choke should be placed close to the signal lines and connected with short traces to minimize parasitic inductance. Ground planes should be used to provide a low-impedance return path for the common mode currents.

The letter 'Z' at the end of the part number may denote a specific packaging option or RoHS compliance status.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us
TURCK
Turck, RKMS 50-5M/S653 (U2-03956)
Need more? Email Us
Thomas & Betts
Need more? Email Us
Phoenix Contact
Industrial analogue modem [Phoenix Contact] PSI-DATA/BASIC-MODEM/RS232 Industrial analogue modem 4046356098823
Need more? Email Us
TURCK
RSS 12T-2 Turck M12 eurofast Cordset Straight Male Connector W/Shielded to coupling nut Nickel plated brass Coupling...
Need more? Email Us
Hammond Manufacturing
SHELF FIXED 36X17.4X3.47" BLACK / Metal, Steel Shelf, Fixed 36.000" L x 17.420" W x 3.470" H (914.40mm x 442.47mm x 88.14mm) Black
Need more? Email Us
L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us
Panjit
60V N-CHANNEL ENHANCEMENT MODE M / N-Channel 60 V 6A (Ta) 2.5W (Ta) Surface Mount 8-SOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,970 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess