EN
  • EN
  • DE

HAL102TQ-I-4-R-1-00

Part No HAL102TQ-I-4-R-1-00
Manufacturer Micronas GmbH
Catalog OEM Parts (F - I)
Description Hall Switch Latching High Sensitivity SOT89
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1061753-HAL102TQ-I-4-R-1-00
Categories OEM Parts(F-I)
Manufacturer Micronas GmbH
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HAL102TQ-I-4-R-1-00 CAD Model

Description

The Micronas GmbH HAL102TQ-I-4-R-1-00 is a versatile Hall-effect sensor designed for a wide range of applications requiring precise magnetic field detection. This sensor offers high sensitivity, robust performance, and integrated features that make it suitable for automotive, industrial, and consumer electronics applications.

Applications

  • Automotive Position Sensing: Used in automotive systems for precise position sensing in applications such as throttle position sensors, pedal position sensors, and valve position sensors.
  • Industrial Automation: Employed in industrial equipment for detecting the position and movement of components in robotic systems, conveyor belts, and other automated machinery.
  • Motor Control: Integrated into motor control systems for detecting the rotor position in brushless DC motors, enabling precise and efficient motor control.
  • Flow Measurement: Used in flow meters to measure the flow rate of liquids and gases by detecting the movement of a magnetic rotor.
  • Proximity Detection: Applied in proximity detection systems for detecting the presence or absence of objects in close proximity to the sensor.

Features

  • High Sensitivity: Offers high sensitivity to magnetic fields, enabling detection of small changes in magnetic flux.
  • Robust Performance: Provides reliable performance over a wide range of temperatures and operating conditions.
  • Integrated Temperature Compensation: Includes integrated temperature compensation circuitry to minimize the effects of temperature variations on sensor output.
  • Digital Output: Features a digital output signal, simplifying interface with microcontrollers and other digital systems.
  • Small Package: Comes in a compact package, allowing for easy integration into space-constrained applications.

Benefits

  • Accurate Position Sensing: High sensitivity and integrated temperature compensation ensure accurate and reliable position sensing.
  • Improved System Performance: Precise magnetic field detection enables improved performance in motor control, industrial automation, and automotive systems.
  • Reduced System Complexity: Digital output simplifies interface with microcontrollers, reducing the need for external components.
  • Versatile Application: Suitable for a wide range of magnetic field sensing applications across various industries.
  • Enhanced Reliability: Robust design and integrated features ensure long-term reliability and stable operation.

Additional Details

The HAL102TQ-I-4-R-1-00 is designed with advanced Hall-effect sensing technology to optimize performance and accuracy. It includes features such as hysteresis and offset compensation for improved signal quality. The device is also designed to comply with automotive industry standards for reliability and performance. Its robust design and comprehensive features make it a dependable choice for demanding magnetic field sensing applications.

You May Also Be Interested in

TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess