The RMTMK063CG8R2DT-F is a multilayer ceramic capacitor (MLCC) manufactured by Taiyo Yuden. This capacitor is designed for general-purpose applications in electronic circuits. It features a small size, high capacitance, and excellent reliability. It is particularly well-suited for decoupling and bypass applications in portable devices, consumer electronics, and industrial equipment.
Applications
- Decoupling
- Bypass
- Filtering
- Timing circuits
- Portable devices (smartphones, tablets)
- Consumer electronics
- Industrial equipment
Features
- Compact size (0201)
- High capacitance value (8.2 pF)
- Multilayer ceramic construction
- High reliability
- RoHS compliant
Benefits
- Effective noise suppression due to its decoupling and bypass capabilities, improving circuit performance.
- Space savings on the PCB due to its small size, enabling smaller product designs.
- Consistent performance over a long lifespan due to high reliability.
- Easy integration into automated assembly processes due to its surface mount package.
- Environmentally friendly due to RoHS compliance.
Additional Details
The RMTMK063CG8R2DT-F has a capacitance value of 8.2 pF with a tolerance of ±0.5 pF. Its rated voltage is typically 16 V. The capacitor's operating temperature range is typically -55°C to +125°C. It is manufactured using a multilayer ceramic construction, which provides excellent stability and reliability. The device is designed for reflow soldering, simplifying the manufacturing process. The 0201 package size is an ultra-compact size for surface mount components. The capacitor is commonly used for high-frequency decoupling applications.