EN
  • EN
  • DE

CM04RC02T

Part No CM04RC02T
Manufacturer Taiyo Yuden
Catalog Common Mode Chokes
Description CMC 500MA 3LN 1 KOHM SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer Taiyo Yuden
Packaging Reel - TR
Status Obsolete(EOL)
Filter Type Power, Signal Line
Number of Lines 3
Impedance @ Frequency 1 kOhm @ 100MHz
Current Rating (Max) 500mA
DC Resistance (DCR) (Max) 180 mOhm
Voltage Rating - DC 50V
Temperature Range - Operating -25°C to 105°C
Mounting SMD (SMT)
Height (Max) 0.181" (4.60mm)
Dimension 6-SMD, Gull Wing
Win Source Part Number 099657-CM04RC02T
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian CM04RC02T CAD Model

Description

Overview

The CM04RC02T is a highly accurate resistor array critical for precision analog circuits. Its configuration provides exceptional matching and drift characteristics, making it suitable for a wide range of precision applications.

Applications

  • Precision Analog Circuits
  • Voltage Dividers
  • Instrumentation Amplifiers
  • Calibration Equipment

Features and Benefits

  • Matched Resistors: Ensures consistent performance with tight ratio tolerances.
  • High Stability: Offers excellent long-term stability and low noise.
  • Small Footprint: Ideal for compact circuits requiring minimal space.

Additional Details

The CM04RC02T's robust design and precision manufacturing techniques deliver unmatched performance for critical measurement and control applications, supporting the demands of modern electronic systems.

You May Also Be Interested in

TDK Corporation
Common Mode Filters(SMD)
Lowest to $0.8408
Kemet
CMC 7.5MH 1.3A 2LN TH / 7.5 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 1.3A DCR 240mOhm
Need more? Email Us
Pulse
CMC 470UH 700MA 2LN 800 OHM SMD / 470 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 800 Ohms @ 100 MHz 700mA DCR 300mOhm
Need more? Email Us
Texas Instruments
Need more? Email Us
Eaton Bussmann
CMC 160UH 2.3A 2LN SMD / 160 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 2.3A DCR 29mOhm (Typ)
Lowest to $2.6133
Kemet
CMC 1.8MH 2A 2LN TH / 1.8 mH @ 1 kHz 2 Line Common Mode Choke Through Hole 2A DCR 110mOhm
Need more? Email Us
Kemet
CMC 109MH 400MA 2LN TH / 109 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 400mA DCR 1.8Ohm
Need more? Email Us
Murata Electronics North America
Need more? Email Us
EPCOS (TDK)
Lowest to $27.5514

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2957 $58.3065
110+ $1.0632 $116.9520
170+ $1.0300 $175.1000
235+ $0.9968 $234.2480
300+ $0.9635 $289.0500
405+ $0.8639 $349.8795
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,951 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess