EN
  • EN
  • DE

CLV4052ATPWRG4Q1

Part No CLV4052ATPWRG4Q1
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER DUAL 4X1 16TSSOP / 2 Circuit IC Switch 4:1 100Ohm 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Switch Circuit SP4T
Number of Circuits 2
On-State Resistance (Max) 100Ohm
Channel-to-Channel Matching (ΔRon) 20Ohm (Max)
Voltage - Supply, Single (V+) 2V ~ 5.5V
Switch Time (Ton, Toff) (Max) 18ns, 18ns
-3db Bandwidth 50MHz
Current - Leakage (IS(off)) (Max) 1µA
Crosstalk -45dB @ 1MHz
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number CLV4052
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-27952-1,-296-27952-1-ND,-CLV4052ATPWRG4Q1-NDR,TEXTISCLV4052ATPWRG4Q1,296-27952-6,2156-CLV4052ATPWRG4Q1,296-27952-2
Standard Package 2,000
Win Source Part Number 976021-CLV4052ATPWRG4Q1
Ultra Librarian 3D Model Ultra Librarian CLV4052ATPWRG4Q1 CAD Model

Description

Product Overview: CLV4052ATPWRG4Q1 from Texas Instruments

The CLV4052ATPWRG4Q1 is a high-performance, automotive-qualified integrated circuit from Texas Instruments, designed to meet the rigorous demands of modern automotive applications. This device is a variant of the well-known CMOS operational amplifier that provides a perfect blend of speed, precision, and power efficiency, making it an ideal choice for a wide range of automotive systems.

Key Features

  • Automotive Qualification: The CLV4052ATPWRG4Q1 is qualified for automotive applications, ensuring reliability and performance under the harsh conditions typical of the automotive environment. It complies with the AEC-Q100 standard, which is a critical requirement for automotive-grade components.
  • Low Power Consumption: Designed with power efficiency in mind, this operational amplifier features low power consumption, which is crucial for battery-powered applications and helps in reducing the overall energy consumption of the automotive system.
  • High Precision: Precision is paramount in automotive applications, and the CLV4052ATPWRG4Q1 delivers with its high accuracy and stability, ensuring that the system's performance is consistent and reliable over time and temperature variations.
  • Wide Supply Range: The device supports a wide range of supply voltages, which enhances its versatility and makes it compatible with various subsystems within the automotive environment.

Applications

The CLV4052ATPWRG4Q1 is suitable for a variety of automotive applications, including but not limited to:

  • Automotive sensor interfaces
  • Powertrain systems
  • Automotive control systems
  • ADAS (Advanced Driver-Assistance Systems)
  • Infotainment systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the CLV4052ATPWRG4Q1 is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the high standards expected in the automotive industry. Customers can trust in the durability and long-term performance of this operational amplifier, even in the most demanding applications.

In summary, the CLV4052ATPWRG4Q1 from Texas Instruments is a versatile, efficient, and precise operational amplifier that stands up to the stringent requirements of automotive electronics. Its robust design and high-quality construction make it a reliable choice for engineers looking to enhance the performance and efficiency of their automotive systems.

You May Also Be Interested in

Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5395 $51.2525
230+ $0.4427 $101.8210
350+ $0.4289 $150.1150
485+ $0.4150 $201.2750
625+ $0.4012 $250.7500
835+ $0.3597 $300.3495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess