EN
  • EN
  • DE

UDZS8V2B RR

Part No UDZS8V2B RR
Manufacturer Taiwan Semiconductor
Catalog OEM Parts (T - Z)
Description SOD-323F, 200mW, 2%, Small Signal Zener Diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1102124-UDZS8V2B RR
Categories OEM Parts(T-Z)
Manufacturer Taiwan Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UDZS8V2B RR CAD Model

Description

The UDZS8V2B RR is a Zener diode manufactured by Taiwan Semiconductor. It is designed to provide a stable voltage reference and overvoltage protection in electronic circuits. As a Zener diode, it maintains a consistent voltage across its terminals when reverse-biased beyond its Zener voltage.

Applications

  • Voltage Regulation
  • Overvoltage Protection
  • Voltage Clamping
  • Transient Voltage Suppression (TVS)
  • Clipping Circuits

Features

  • Zener Voltage: 8.2V (Nominal)
  • Power Dissipation: Typically in the range of 200-500mW (refer to datasheet for precise value)
  • Low Reverse Leakage Current
  • High Surge Current Capability
  • Surface Mount Package (e.g., SOD-323)

Benefits

  • Provides a Stable Voltage Reference
  • Protects Sensitive Circuits from Overvoltage
  • Cost-Effective Voltage Regulation Solution
  • Compact Size for High-Density PCB Layouts
  • Reliable Performance

Additional Details

The UDZS8V2B RR Zener diode operates by leveraging the Zener effect, where a high electric field in the depletion region of a reverse-biased PN junction causes electrons to tunnel through the barrier, leading to a controlled reverse current and a stable voltage. This diode is commonly employed in power supplies, instrumentation, and communication equipment to regulate voltage levels or safeguard components from voltage spikes. The small surface mount package allows for efficient integration into modern, compact electronic devices. For detailed specifications, including maximum power dissipation, reverse leakage current, and temperature characteristics, consulting the manufacturer's datasheet is essential. The 'RR' suffix might indicate a specific packaging or reel option for automated assembly processes. When utilized for overvoltage protection, the Zener diode effectively clamps the voltage to its Zener voltage level, diverting excessive current and preventing damage to downstream circuitry. The UDZS8V2B RR is likely housed in a small outline diode (SOD) package suitable for automated assembly lines.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
Microchip Technology
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
Hewlett Packard
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
STMicroelectronics
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
STMicroelectronics
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1,430+ $0.0404 $57.7720
3,475+ $0.0333 $115.7175
5,380+ $0.0323 $173.7740
7,410+ $0.0312 $231.1920
9,580+ $0.0302 $289.3160
12,825+ $0.0270 $346.2750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,555 pieces
MOQ: 1430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess