EN
  • EN
  • DE

SL3S1204FTB0X

Part No SL3S1204FTB0X
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID TRANSP 840-960MHZ 6XSON / RFID Transponder IC 840MHz ~ 960MHz 6-XFDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Type RFID Transponder
Frequency 840MHz ~ 960MHz
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 6-XFDFN
Supplier Device Package 6-XSON (1.45x1.00)
Base Product Number SL3S120
Other Names 935305851115
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1235570-SL3S1204FTB0X
Ultra Librarian 3D Model Ultra Librarian SL3S1204FTB0X CAD Model

Description

The NXP SL3S1204FTB0X is a cutting-edge RFID transponder chip from NXP Semiconductors' renowned UCODE 7 series. This product is designed to offer fast, reliable, and efficient identification and tracking solutions across a wide range of applications, including supply chain management, inventory control, asset tracking, and anti-counterfeiting measures in retail environments.

The UCODE 7 RFID transponder is built upon advanced RFID technology that enables ultra-high frequency (UHF) operation. With its global UHF frequency range compatibility, it is an ideal choice for businesses looking to streamline their operations on an international scale. The chip features a compact form factor, making it suitable for embedding into various types of tags and labels.

Key Features:

  • High Sensitivity: The SL3S1204FTB0X boasts exceptional sensitivity, which ensures reliable reading and writing performance even in challenging environments or when tags are applied to materials that can traditionally hinder RFID signals.
  • Fast Read/Write Operations: Designed for speed, this transponder allows for quick data capture, helping to improve throughput and efficiency in high-volume scanning scenarios.
  • Large User Memory: With ample user memory, the chip can store a significant amount of data, which is essential for detailed tracking and authentication tasks.
  • Long Read Range: The transponder's ability to be read from a distance enhances flexibility in placement and application, making it easier to integrate into various logistical processes.
  • Robust Security: Equipped with robust security features, the SL3S1204FTB0X ensures data integrity and protects against unauthorized access, which is crucial in preventing counterfeiting and ensuring brand protection.
  • Global Compliance: This RFID transponder meets global regulatory requirements, allowing for seamless deployment in international markets without the need for multiple product variants.

The NXP SL3S1204FTB0X UCODE 7 RFID transponder is a testament to NXP's commitment to providing advanced identification solutions. Its combination of high performance, security, and ease of integration makes it an excellent choice for businesses looking to leverage the power of RFID technology to enhance their operations and gain a competitive edge.

You May Also Be Interested in

Atmel
Antenna Driver for Multiple Antennas
Lowest to $1.6147
Texas Instruments
LF READER IC
Lowest to $5.6754
NXP / Nexperia
Need more? Email Us
STMicroelectronics
NFC/RFID 64KBIT EEPROM 13.56MHZ
Lowest to $1.9247
STMicroelectronics
MOTOR CONTROL CONNECTOR EXPANSIO
Lowest to $5.8209
NXP / Nexperia
Multiple Protocol Contactless Reader IC
Need more? Email Us
Microchip Technology
IC RFID R/W 150KHZ 38QFN / 125kHz LF Reader/Writer Tag
Need more? Email Us
NXP / Nexperia
RFID, RF Access, Monitoring ICs RoHS
Lowest to $1.4553
Others
UHF RFID SINGLE CHIP READER EPC CLASS1 GEN2 COMPATIBLE
Lowest to $71.6418

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1633 $57.9715
865+ $0.1341 $115.9965
1,335+ $0.1298 $173.2830
1,840+ $0.1257 $231.2880
2,380+ $0.1215 $289.1700
3,185+ $0.1090 $347.1650
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,870 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess