EN
  • EN
  • DE

H26M52103FMRR

Part No H26M52103FMRR
Manufacturer Hynix Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 970950-H26M52103FMRR
Categories OEM Parts(F-I)
Manufacturer Hynix Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian H26M52103FMRR CAD Model

Description

The H26M52103FMRR is an eMMC (embedded MultiMediaCard) device manufactured by Hynix Semiconductor. It's a type of flash memory commonly used for storage in mobile devices, embedded systems, and other consumer electronics.

Applications:

  • Smartphones: Serves as the primary storage for operating systems, applications, and user data.
  • Tablets: Provides storage for operating systems, applications, and multimedia content.
  • Embedded Systems: Used in various embedded applications, such as automotive infotainment systems and industrial control devices.
  • Digital Cameras: Stores photos and videos captured by the camera.
  • Gaming Consoles: Provides storage for game data and operating system files.

Features:

  • eMMC Standard: Complies with the eMMC standard, ensuring compatibility and interoperability.
  • NAND Flash Memory: Utilizes NAND flash memory technology for high storage density and non-volatile data retention.
  • High-Speed Interface: Supports high-speed data transfer rates for fast read and write operations.
  • Managed NAND: Includes a built-in controller that manages flash memory operations, such as wear leveling and error correction.
  • Compact Package: Available in a small form factor for easy integration into mobile devices and embedded systems.

Benefits:

  • High Storage Capacity: Offers ample storage space for operating systems, applications, and user data.
  • Fast Data Access: Provides quick read and write speeds for responsive performance.
  • Reliable Data Storage: Managed NAND ensures data integrity and long-term reliability.
  • Simplified Integration: eMMC standard simplifies integration into system designs.
  • Low Power Consumption: Optimized for low power consumption in mobile devices.

Additional Details:

The H26M52103FMRR's storage capacity varies depending on the specific configuration. It supports various eMMC features, such as boot mode, sleep mode, and secure erase. The operating temperature range is typically -25°C to +85°C. Consult the datasheet for detailed specifications, including capacity, speed, power consumption, and package dimensions.

You May Also Be Interested in

Hitachi, Ltd
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.6073 $63.0365
10+ $11.7939 $117.9390
16+ $11.3873 $182.1968
22+ $10.5739 $232.6258
29+ $10.1672 $294.8488
36+ $9.7606 $351.3816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,910 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess