EN
  • EN
  • DE

TS7812ACM RN

Part No TS7812ACM RN
Manufacturer Taiwan Semiconductor
Catalog OEM Parts (T - Z)
Description 3-Term Fixed 12V V Reg 2% TS7812ACM RN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accuracy 2 %
Mounting SMD (SMT)
Case / Package TO-263
Dropout Voltage 2 V
Height 4.83 mm
Length 10.5 mm
Max Input Voltage 35 V
Maximum Operating Temperature 125 °C
Max Output Current 1 A
Min Operating Temperature 0 °C
Mount Surface Mount
Number of Outputs 1
Number of Pins 3
Output Current 1 A
Output Type Fixed
Output Voltage 12 V
Output Voltage Accuracy 2 %
Polarity Positive
Quiescent Current 8 mA
RoHS Compliant
Width 8.8 mm
Win Source Part Number 1101326-TS7812ACM RN
Categories OEM Parts(T-Z)
Manufacturer Taiwan Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TS7812ACM RN CAD Model

Description

The Taiwan Semiconductor TS7812ACM RN is a surface mount fixed voltage regulator with a maximum input voltage of 35V and a maximum output current of 1A.

  • Mounting Type: Surface Mount
  • Input Voltage (Max): 35V
  • Output Current (Max): 1A
  • Output Voltage: 12V
  • Output Voltage Accuracy: 2%
  • Dropout Voltage: 2V
  • Polarity: Positive
  • Number of Pins: 3
  • Number of Outputs: 1
  • Quiescent Current: 8mA
  • Supply and Demand: Shortage
  • Operating Temperature (Max): 125°C
  • Operating Temperature (Min): 0°C
  • RoHS Compliant: Yes
  • Package: TO-263

You May Also Be Interested in

TDK Corporation
3-terminal Filters
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
TDK Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
U-blox
Lowest to $110.7143
TE Connectivity
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess