EN
  • EN
  • DE

K6F8016U6B-EF70

Part No K6F8016U6B-EF70
Manufacturer Samsung
Catalog OEM Parts (J - L)
Description IC Memory K6F8016U6B/TBGA/K6F8016U6B/EF70 SAMSUNG Static RAM memory prog. volatille KX16=512 TBGA48
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 988607-K6F8016U6B-EF70
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian K6F8016U6B-EF70 CAD Model

Description

The Samsung K6F8016U6B-EF70 is a high-speed CMOS static RAM (SRAM) device. It is designed for applications that require fast access times and low power consumption, making it suitable for a variety of embedded systems and memory caching applications.

Applications:

  • Embedded Systems: Used in microcontrollers and microprocessors requiring fast memory access for real-time operations.
  • Cache Memory: Implemented in memory caches for CPUs to reduce latency and improve system performance.
  • Networking Equipment: Employed in routers, switches, and other networking devices for fast packet processing.
  • Industrial Control Systems: Used in industrial automation and control equipment requiring reliable and fast memory storage.

Features:

  • Fast Access Time: Provides very short read and write access times, enhancing overall system performance.
  • Low Power Consumption: Designed for efficient power usage, making it suitable for battery-powered applications.
  • CMOS Technology: Utilizes CMOS technology for high performance and low standby current.
  • Wide Operating Voltage Range: Operates over a broad voltage range, offering flexibility in system design.

Benefits:

  • Improved System Performance: Faster memory access leads to quicker processing and response times.
  • Extended Battery Life: Low power consumption prolongs the operational life of battery-powered devices.
  • Enhanced Reliability: CMOS technology ensures stable and reliable performance under various operating conditions.
  • Simplified System Design: Wide voltage range simplifies integration into different system architectures.

Additional Details:

The K6F8016U6B-EF70 is typically organized as 512K x 16 bits. This SRAM device supports asynchronous operation, making it easy to interface with various microprocessors and controllers. Its compact package allows for efficient use of board space, which is essential in embedded systems. The device is manufactured using advanced fabrication techniques to ensure high quality and reliability. It also features data retention capabilities, ensuring that data is preserved even when power is off (within specified limits). The SRAM undergoes rigorous testing to meet industry standards for performance and reliability, making it a dependable choice for demanding applications.

You May Also Be Interested in

Leshan Radio
Lowest to $0.0382
Samsung
Need more? Email Us
Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
Lowpower
Lowest to $0.0772
Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us
STMicroelectronics
Need more? Email Us
KEC
Lowest to $0.0658

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6216 $59.5944
22+ $5.4331 $119.5282
33+ $5.2633 $173.6889
46+ $5.0936 $234.3056
59+ $4.9238 $290.5042
79+ $4.4144 $348.7376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,423 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess