The SR1204 R0G is a surface-mount Schottky Barrier Rectifier manufactured by Taiwan Semiconductor. It is designed for high-frequency rectification, freewheeling, and polarity protection applications. The device features low forward voltage drop and fast switching speed, making it suitable for efficient power conversion and protection circuits.
Applications
- High-Frequency Rectification
- Freewheeling Diode
- Polarity Protection
- DC-DC Converters
- Switching Power Supplies
Features
- 40V Reverse Voltage
- 1A Forward Current
- Low Forward Voltage Drop
- Fast Switching Speed
- Surface Mount Package (SMA/DO-214AC)
- RoHS Compliant
Benefits
- Improves Efficiency in Power Conversion
- Reduces Power Dissipation
- Protects Circuits from Reverse Polarity
- Enables Compact Designs
- High Reliability
Additional Details
The SR1204 R0G is housed in an SMA/DO-214AC package. It has a maximum repetitive peak reverse voltage of 40V and a forward current rating of 1A. The low forward voltage drop minimizes power losses and improves efficiency. The fast switching speed allows it to be used in high-frequency applications. Taiwan Semiconductor's datasheets provide detailed information on the forward voltage characteristics, reverse leakage current, and thermal resistance. Proper heatsinking may be required depending on the application and operating conditions. The operating temperature range is typically from -55°C to +125°C. The 'R0G' suffix indicates that the device is RoHS compliant and lead-free. Schottky diodes are sensitive to electrostatic discharge (ESD), so proper handling precautions should be observed. The surge current capability is an important parameter to consider for applications with transient current spikes.