EN
  • EN
  • DE

NSR05T40XV2T5G

Part No NSR05T40XV2T5G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 40V 500MA SOD523 / Diode Schottky 40 V 500mA Surface Mount SOD-523
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr onsemi
Package Tape & Reel
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40 V
Current - Average Rectified (Io) 500mA
Voltage - Forward (Vf) (Max) @ If 640 mV @ 500 mA
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 20 ns
Current - Reverse Leakage @ Vr 55 µA @ 40 V
Capacitance @ Vr, F 70pF @ 1V, 1MHz
Mounting SMD (SMT)
Package / Case SC-79, SOD-523
Supplier Device Package SOD-523
Operating Temperature - Junction -55°C ~ 150°C
Base Product Number NSR05
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Names NSR05T40XV2T5GOSTR,NSR05T40XV2T5GOSDKR,NSR05T40XV2T5GOSCT
Standard Package 8,000
Win Source Part Number 1123700-NSR05T40XV2T5G
Ultra Librarian 3D Model Ultra Librarian NSR05T40XV2T5G CAD Model

Description

The NSR05T40XV2T5G from ON Semiconductor is a cutting-edge Schottky Barrier Diode designed to offer efficient power management solutions for a variety of electronic applications. This diode is characterized by its low forward voltage drop and high current capability, making it an ideal choice for high-efficiency power supply designs.

Key Features

  • Low Forward Voltage: The device exhibits a low forward voltage drop, which contributes to reduced power loss and improved system efficiency.
  • High Current Capacity: With its ability to handle high currents, the NSR05T40XV2T5G is suitable for applications requiring robust power handling capabilities.
  • Small Package Size: Encased in an ultra-small, flat lead SOD-923 package, the diode is optimized for space-constrained applications.
  • Low Leakage Current: The diode is engineered to have a low leakage current, enhancing its performance in low power and energy-sensitive designs.
  • High Switching Speed: The Schottky Barrier Diode offers high-speed switching, which can be critical for power conversion applications and for reducing switching losses.
  • RoHS Compliant: The NSR05T40XV2T5G meets the requirements of the RoHS directive, making it an environmentally friendly choice for electronic manufacturers.

Applications

The versatile nature of the NSR05T40XV2T5G allows it to be used in a wide range of applications, including:

  • DC-DC Converters
  • Power Supply Circuits
  • Portable Devices
  • Battery Management Systems
  • Reverse Voltage and Load Switching

Technical Specifications

The NSR05T40XV2T5G boasts impressive technical specifications that ensure reliable performance:

  • Package: SOD-923
  • Peak Reverse Voltage: 40 V
  • Forward Continuous Current: 500 mA
  • Max Forward Voltage: 0.37 V at 500 mA
  • Max Reverse Leakage Current: 30 µA at 40 V
  • Operating Temperature Range: -55°C to +125°C

With its robust design and superior electrical characteristics, the NSR05T40XV2T5G from ON Semiconductor is a reliable and efficient solution for modern electronic applications requiring high-performance diodes.

You May Also Be Interested in

Harris Corporation
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Need more? Email Us
Infineon Technologies
LED PX3743DDQSM1382XUMA1 / Diode
Lowest to $6.5292
Microchip Technology
DIODE GEN PURP 200V 2A A AXIAL
Lowest to $24.3750
Panjit
DIODE SCHOTTKY 40V 3A SOD123HE
Lowest to $0.1085
Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249
Panjit
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0974
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
ON Semiconductor
100V 15A RECTIFIER / Diode
Lowest to $15.9448
Rohm Semiconductor
DIODE SCHOTTKY 30V PMDT / Diode
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2911 $50.9425
420+ $0.2389 $100.3380
650+ $0.2314 $150.4100
895+ $0.2239 $200.3905
1,155+ $0.2165 $250.0575
1,550+ $0.1941 $300.8550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,783 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess