EN
  • EN
  • DE

RS1M R3

Part No RS1M R3
Manufacturer Taiwan Semiconductor
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Taiwan Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835786-RS1M R3
Ultra Librarian 3D Model Ultra Librarian RS1M R3 CAD Model

Description

The RS1M R3 is a surface-mount rectifier diode produced by Taiwan Semiconductor. It is commonly used for general-purpose rectification in various electronic applications. The 'R3' likely signifies a particular packaging variant or a revision in the manufacturing process.

Applications:

  • General-purpose rectification
  • Power adapters
  • Battery chargers
  • DC-DC converters
  • Reverse polarity protection

Features:

  • Surface-mount package: Facilitates automated assembly and compact design.
  • High surge current capability: Provides protection against voltage spikes.
  • Low forward voltage drop: Minimizes power dissipation and improves efficiency.
  • High reliability: Ensures long-term performance.
  • RoHS compliant: Meets environmental regulations.

Benefits:

  • Efficient rectification: Minimizes power loss during AC-to-DC conversion.
  • Enhanced protection: Surge current capability safeguards against voltage transients.
  • Compact and versatile: Suitable for a wide range of applications.
  • Easy assembly: Surface-mount design simplifies manufacturing.
  • Environmentally friendly

Additional Details:

Key specifications for the RS1M R3 include peak reverse voltage (VRRM), average forward current (IF(AV)), and forward voltage drop (VF). Consult the Taiwan Semiconductor datasheet for precise values and operating characteristics. The surface-mount package type and dimensions are crucial for PCB layout design. The datasheet will provide details on thermal resistance and recommended soldering profiles. Proper thermal management is important for ensuring reliable operation, especially at higher currents. The meaning of the 'R3' suffix should be clarified by consulting the datasheet, as it may relate to specific testing, packaging or material variations. Ensure that the selected diode meets the voltage and current requirements of the application. Surface-mount components require careful handling during assembly to prevent damage. Refer to the datasheet for recommended soldering techniques and precautions. In many applications, decoupling capacitors are used to minimize noise and improve stability. The RS1M series is widely used in consumer electronics, industrial equipment, and other applications requiring reliable rectification.

You May Also Be Interested in

ON Semiconductor
100V 15A RECTIFIER / Diode
Lowest to $15.9448
Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965
Rohm Semiconductor
DIODE SCHOTTKY SMD / Diode
Need more? Email Us
Panjit
DIODE SCHOTTKY 40V 3A SOD123HE
Lowest to $0.1085
ON Semiconductor
30 V, 70 MILLI AMP SCHOTTKY BARR / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Microchip Technology
DIODE GEN PURP 200V 2A A AXIAL
Lowest to $24.3750
Panjit
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0974
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
Lowest to $43.0653

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3276 $59.8968
43+ $2.7304 $117.4072
66+ $2.6450 $174.5700
91+ $2.5595 $232.9145
117+ $2.4752 $289.5984
157+ $2.2188 $348.3516
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,100 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess