EN
  • EN
  • DE

ES1J E2

Part No ES1J E2
Manufacturer Taiwan Semiconductor
Catalog Custom Parts (E - I)
Description 35ns, 1A, 600V, Super Fast Recovery Rectifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1194672-ES1J E2
Categories Custom Parts
Manufacturer Taiwan Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ES1J E2 CAD Model

Description

The ES1J E2 is a surface-mount fast recovery rectifier diode manufactured by Taiwan Semiconductor. It's designed for applications requiring efficient rectification and fast switching speeds. These diodes are commonly used in various electronic circuits to convert AC voltage to DC voltage with minimal loss and high reliability.

Applications

  • Power supplies
  • Inverters
  • DC-DC converters
  • Freewheeling diodes in inductive loads
  • Reverse polarity protection

Features

  • Fast recovery time (typically around 75 ns)
  • High surge current capability
  • Low forward voltage drop
  • Surface mount package (SMA/DO-214AC)
  • Glass passivated chip junction
  • RoHS compliant

Benefits

  • Improved efficiency in power conversion due to fast recovery time
  • Enhanced protection against voltage spikes and surges
  • Reduced power dissipation and heat generation with low forward voltage drop
  • Compact design suitable for high-density circuit boards
  • Increased reliability and stability due to glass passivation
  • Environmentally friendly due to RoHS compliance

Additional Details

The ES1J E2 features a maximum repetitive peak reverse voltage (VRRM) of 600V and a maximum average forward rectified current (IF(AV)) of 1A. Its fast recovery characteristic minimizes power loss during switching, which is crucial in high-frequency applications. The SMA/DO-214AC package ensures easy mounting and soldering, and its compact size allows for efficient use of board space. This diode is also designed to withstand high surge currents, providing robustness and reliability in demanding environments.

The glass-passivated chip junction enhances the diode's stability and reliability, protecting it from environmental factors and ensuring long-term performance. The low forward voltage drop reduces power dissipation, leading to cooler operation and improved overall efficiency of the circuit. The ES1J E2 is suitable for a wide range of applications where fast recovery and high reliability are essential.

Furthermore, the ES1J E2 diode meets industry standards for environmental protection, being fully RoHS compliant. This ensures that the device does not contain hazardous substances, making it a safe and environmentally responsible choice for modern electronic designs.

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
Holtek
Need more? Email Us
L-com
FIBER OPTIC CONN, LC, DUPLEX, 3MM; Fibre Optic Connector Type: LC; Fibre Type: Singlemode; Fibre Diameter: 3mm;...
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
TA-I
Lowest to $0.1194
GSI Technology
SRAM Chip Sync Quad 3.3V 2M-Bit 64K x 32 12ns/5ns 100-Pin TQFP Tray
Need more? Email Us
Kycon, Inc.
MODJACK LOW/PROF RT< 8P8C SHIELD / Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger
Need more? Email Us
Hitachi, Ltd
French Electronic Distributor since 1988
Need more? Email Us
TDK Corporation
French Electronic Distributor since 1988
Lowest to $0.1324

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess