EN
  • EN
  • DE

DC-37SF-N

Part No DC-37SF-N
Manufacturer JAE Electronics
Catalog D-Sub, D-Shaped Connectors - Assemblies
Description CONN D-SUB RCPT 37POS PNL MNT / 37 Position D-Sub Receptacle, Female Sockets Connector
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
Mfr JAE Electronics
Series -
Package -
Product Status Active
Connector Style D-Sub
Connector Type Receptacle, Female Sockets
Number of Positions 37
Number of Rows 2
Mounting Type Panel Mount
Shell Size, Connector Layout 4 (DC, C)
Contact Type Signal
Flange Feature Housing/Shell (Unthreaded)
Termination Solder Cup
Shell Material, Finish Steel, Nickel Plated
Contact Finish Gold
Contact Finish Thickness -
Ingress Protection -
Material Flammability Rating UL94 V-0
Current Rating (Amps) 5A
Backset Spacing -
Features Shielded
Voltage Rating -
Color Black
Contact Form Stamped
Dielectric Material Polybutylene Terephthalate (PBT), Glass Filled
Wire Gauge 20 AWG
Contact Material Copper Alloy
Temperature Range - Operating -55°C ~ 105°C
Base Product Number DC-37SF
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.8000
Win Source Part Number 1365168-DC-37SF-N
Ultra Librarian 3D Model Ultra Librarian DC-37SF-N CAD Model

Description

The DC-37SF-N is a panel mount D-Sub connector assembly from JAE Electronics.

  • Temperature Range: -55°C to 105°C
  • Shielded: Yes
  • Number of Positions: 37
  • Number of Rows: 2
  • Termination: Solder Cups
  • Contact Material: Copper Alloy
  • Contact Finish: Gold
  • Current Rating: 5A
  • Wire Gauge: 20 AWG
  • Contact Type: Signal
  • Product Status: Active

You May Also Be Interested in

Cinch Connectivity Solutions
CONN D-SUB RCPT 37POS SOLDER CUP
Need more? Email Us
Amphenol CONEC
CONN D-SUB PLUG 25POS SOLDER CUP
Need more? Email Us
ITT Cannon, LLC
CABLE ASSY D TO MIC D 25POS
Need more? Email Us
HARTING
CONN D-SUB HD RCPT 78P VERT SLDR
Need more? Email Us
Amphenol CONEC
CONN D-SUB PLUG 9POS VERT SOLDER
Need more? Email Us
Amphenol
CONN D-SUB PLUG 17POS PNL MNT
Need more? Email Us
ITT Cannon, LLC
CONN MICRO-D RCPT 25POS R/A SLDR
Need more? Email Us
NorComp Inc.
CONN D-SUB HD RCPT 62POS PNL MNT
Need more? Email Us
HARTING
CONN D-SUB PLUG 7POS SOLDER CUP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.7687 $63.8435
10+ $11.9449 $119.4490
16+ $11.5331 $184.5296
22+ $10.7093 $235.6046
29+ $10.2974 $298.6246
36+ $9.8854 $355.8744
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 68 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess