EN
  • EN
  • DE

TB0713A

Part No TB0713A
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Catalog OEM Parts (T - Z)
Description Filter, SAW, 138.24 MHz, 76 MHz BW
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1017276-TB0713A
Categories OEM Parts(T-Z)
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TB0713A CAD Model

Description

The TB0713A is a Surface Acoustic Wave (SAW) filter manufactured by TAI-SAW TECHNOLOGY CO., LTD. SAW filters are used for signal filtering in radio frequency (RF) applications.

Applications:

      
  • Mobile Communication Devices (Cell Phones)
  •   
  • Wireless Communication Systems
  •   
  • RF Receivers
  •   
  • RF Transmitters
  •   
  • Remote Control Systems
  •   
  • Wireless Security Systems

Features:

      
  • SAW Filter: Surface Acoustic Wave technology for precise filtering.
  •   
  • Center Frequency: Specific center frequency, consult datasheet for exact value.
  •   
  • Bandwidth: Specific bandwidth, consult datasheet for exact value.
  •   
  • Low Insertion Loss: Minimizes signal attenuation.
  •   
  • High Attenuation: Provides good rejection of unwanted signals.
  •   
  • Surface Mount Device (SMD): Suitable for automated assembly.
  •   
  • Compact Size: Small footprint for space-constrained applications.

Benefits:

      
  • Precise Filtering: SAW technology provides accurate and selective filtering.
  •   
  • Low Signal Loss: Low insertion loss minimizes signal attenuation, improving performance.
  •   
  • Good Signal Rejection: High attenuation effectively rejects unwanted signals.
  •   
  • Easy Assembly: SMD package simplifies automated assembly.
  •   
  • Compact Design: Small footprint allows for use in space-constrained applications.

Additional Details:

The TB0713A is a SAW filter that uses surface acoustic waves to filter signals. A piezoelectric material is used to convert electrical signals into acoustic waves and vice versa. The acoustic waves propagate along the surface of the material, and the filter is designed to selectively pass or reject certain frequencies based on the characteristics of the acoustic waves.

This SAW filter is commonly used in RF applications to filter out unwanted noise and interference, improving signal quality. The specific center frequency and bandwidth of the filter are determined by the design of the SAW device and are specified in the datasheet. The TB0713A is a reliable and efficient component for a wide range of RF filtering applications.

You May Also Be Interested in

Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
STMicroelectronics
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
TDK Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us
U-blox
Lowest to $110.7143
TE Connectivity
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess