EN
  • EN
  • DE

TA0800A

Part No TA0800A
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Catalog Electronic Wholesale
Description SAW Filter 609.9 MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Win Source Part Number 1263625-TA0800A
Manufacturer Homepage www.taisaw.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA0800A CAD Model

Description

The TA0800A is a surface acoustic wave (SAW) filter manufactured by TAI-SAW TECHNOLOGY CO., LTD. SAW filters are electronic components used to selectively filter signals of specific frequencies, playing a crucial role in numerous communication and electronic systems.

Applications:

  • Wireless communication systems: Used in mobile phones, base stations, and wireless routers to filter and isolate desired signals while rejecting unwanted interference.
  • Remote control systems: Employed in key fobs, garage door openers, and other remote control devices to ensure reliable communication by filtering out spurious signals.
  • Global Positioning System (GPS) receivers: Used to isolate the GPS signal from other radio frequency noise, enabling accurate positioning and navigation.
  • Television broadcasting: Used in cable and satellite TV systems to select specific channels and reject adjacent channel interference.
  • Automotive electronics: Used in keyless entry systems and tire pressure monitoring systems (TPMS) to filter signals and ensure reliable operation.

Features:

  • High selectivity: Provides sharp filtering characteristics, effectively isolating desired signals from unwanted noise and interference.
  • Low insertion loss: Minimizes signal attenuation, preserving signal strength and improving overall system performance.
  • Surface mount technology (SMT): Allows for compact and efficient integration into electronic circuits, simplifying assembly and reducing board space requirements.
  • Small size: Its compact dimensions make it suitable for use in portable and space-constrained applications.
  • Stable performance: Exhibits consistent performance over a wide range of temperatures and operating conditions, ensuring reliable operation in diverse environments.

Benefits:

  • Improved signal quality: Filters out unwanted noise and interference, resulting in cleaner and more reliable signals.
  • Enhanced system performance: Low insertion loss ensures that the desired signal is not attenuated, leading to better overall system performance.
  • Reduced interference: Prevents unwanted signals from interfering with desired signals, ensuring reliable communication and accurate measurements.
  • Compact design: Small size and SMT compatibility allow for efficient integration into space-constrained applications.
  • Reliable operation: Stable performance over a wide range of temperatures ensures reliable operation in diverse environments.

Additional Details:

Specific technical specifications for the TA0800A, such as center frequency, bandwidth, insertion loss, and rejection, can be found in the manufacturer's datasheet. These specifications are critical for selecting the appropriate SAW filter for a particular application. It's crucial to consult the datasheet for precise details to ensure compatibility and optimal performance within the intended system. Materials used in its construction are typically chosen for their piezoelectric properties and stability.

You May Also Be Interested in

STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4692 $58.7680
100+ $1.2058 $120.5800
150+ $1.1677 $175.1550
205+ $1.1307 $231.7935
265+ $1.0926 $289.5390
355+ $0.9794 $347.6870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 825 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess