EN
  • EN
  • DE

SN74CB3Q3245DGVR

Part No SN74CB3Q3245DGVR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 8 BIT FET BUS SWITCH 2.5-V/3.3V LOW VOLTAGE HIGH BAND WIDTH BUS SWITCH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74CB
Packaging Reel - TR
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Operating Supply Voltage 2.3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-TFSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TVSOP
Win Source Part Number 1254179-SN74CB3Q3245DGVR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74CB3Q3245
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74CB3Q3245DGVR CAD Model

Description

Product Overview: SN74CB3Q3245DGVR by Texas Instruments

The SN74CB3Q3245DGVR is a high-performance, 8-bit FET bus switch from Texas Instruments, designed to provide the ultimate solution for bus switching with a 5-Ω bidirectional switch. This component is part of the SN74CB3Q3245 family and is tailored to facilitate low on-state resistance switching with minimal propagation delay, making it an ideal choice for a wide range of applications, including computing, networking, telecommunications, and industrial markets.

Manufactured with a 3.3-V CMOS technology, this bus switch offers a compelling feature set. The device supports rail-to-rail switching on data I/O ports, which allows for direct interface with a wide voltage range from 0 to 3.6V. Its bidirectional data flow with near-zero propagation delay is complemented by low I/O capacitance, ensuring high data integrity and reduced noise interference during operation.

The SN74CB3Q3245DGVR comes in a compact TVSOP (Thin Very Small Outline Package) with 24 pins, providing a space-efficient solution for PCB layouts. The device operates over a broad temperature range, from -40°C to 85°C, offering reliable performance in diverse environmental conditions.

Texas Instruments has designed this switch with a QuickSwitch® feature that delivers high-speed operation. This is particularly beneficial in applications requiring fast switching speeds, such as multiplexing signals or enabling/disabling buses. Additionally, the device boasts a low power consumption, which is a critical attribute for power-sensitive designs.

The SN74CB3Q3245DGVR also incorporates power-down protection on inputs and outputs, ensuring that the device remains protected when powered off. This feature prevents any damaging backflow current through the device when it is in an unpowered state.

In terms of compatibility, the switch is designed to work with TTL (Transistor-Transistor Logic) and CMOS (Complementary Metal-Oxide-Semiconductor) logic levels, providing the flexibility needed for integration with a variety of digital systems. Furthermore, its 5-V tolerant inputs allow for interface with 5-V logic signals without risk of damage.

Overall, the SN74CB3Q3245DGVR by Texas Instruments is a robust, versatile, and efficient solution for high-speed bus switching applications, offering designers a reliable and high-quality component for their electronic designs.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9938 $54.6590
125+ $0.8154 $101.9250
190+ $0.7899 $150.0810
265+ $0.7644 $202.5660
340+ $0.7390 $251.2600
455+ $0.6625 $301.4375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess