EN
  • EN
  • DE

SN74AHC138DG4

Part No SN74AHC138DG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX 1X3:8 16SOIC / Decoder/Demultiplexer 1 x 3:8 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74AHC
Package Tube
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 8mA, 8mA
Voltage Supply Source Single Supply
Voltage - Supply 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74AHC138
Standard Package 40
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256882-SN74AHC138DG4
Ultra Librarian 3D Model Ultra Librarian SN74AHC138DG4 CAD Model

Description

Product Overview: SN74AHC138DG4

The SN74AHC138DG4 from Texas Instruments is a high-speed, 3-to-8 line decoder/demultiplexer integrated circuit, designed to address the need for flexible and reliable digital decoding in a wide range of electronic applications. This advanced device is part of the 'AHC' family, known for its low power consumption and robust performance.

Key Features

  • Logic Family: The SN74AHC138DG4 belongs to the Advanced High-Speed CMOS (AHC) family, which ensures a balance between speed and power efficiency.
  • Operating Voltage: It operates at a wide range of voltages from 2V to 5.5V, making it compatible with various logic levels and suitable for interfacing with both CMOS and LVTTL circuits.
  • High-Speed: This decoder is designed for high-speed operation, with typical propagation delays significantly lower than other standard CMOS devices.
  • Output Drive Capability: It can drive up to 8mA at the output, allowing it to directly drive LEDs or interface with other logic inputs without the need for additional buffer components.
  • Multiple Decoding Options: The SN74AHC138DG4 provides three binary select inputs (A, B, C) and an enable input that facilitates the selection of one of the eight output lines.

Applications

The SN74AHC138DG4 is versatile and can be used in a variety of applications, including:

  • Memory decoding or data routing in microprocessor/microcontroller-based systems
  • Control systems for industrial automation
  • Address decoding for peripheral devices
  • PLD/FPGA interface logic
  • Communication systems

Package and Quality

The device comes in a 16-pin SOIC package, providing a compact footprint for space-constrained applications. Texas Instruments ensures high manufacturing standards, with each unit undergoing rigorous testing to guarantee reliability and performance under varied environmental conditions.

In conclusion, the SN74AHC138DG4 is a testament to Texas Instruments' commitment to providing high-performance, energy-efficient integrated circuits. Its versatility and robustness make it an ideal choice for designers looking to implement efficient decoding solutions in their digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3693 $51.7020
290+ $0.3460 $100.3400
450+ $0.3343 $150.4350
645+ $0.3109 $200.5305
840+ $0.2992 $251.3280
1,045+ $0.2875 $300.4375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,200 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess