EN
  • EN
  • DE

5962-8606101EA

Part No 5962-8606101EA
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description SN54HC157 QUADRUPLE 2-LINE TO 1-
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 5962-8606101
Standard Package 27 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 907568-5962-8606101EA
Ultra Librarian 3D Model Ultra Librarian 5962-8606101EA CAD Model

Description

The 5962-8606101EA, from Texas Instruments, is a high-performance, precision integrated circuit (IC) that has been designed to cater to a wide range of applications. This product is part of Texas Instruments' commitment to providing reliable and durable electronic components for the most demanding industries, including aerospace, military, and other sectors where top-grade specifications and quality are non-negotiable.

Key Features

  • Robust Performance: The 5962-8606101EA is built to deliver consistent and reliable performance under extreme conditions, adhering to stringent quality standards.
  • High Precision: Precision is at the core of this IC, ensuring accurate signal processing and control in critical applications.
  • Durable: With its military-grade construction, this product is designed to withstand harsh environments and provide a long operational lifespan.
  • Versatile Use: It is suitable for a variety of applications, ranging from complex computing systems to advanced communication equipment.

Specifications

Parameter Value
Manufacturer Texas Instruments
Part Number 5962-8606101EA
Category Integrated Circuits (ICs)
Application Military/Aerospace
Quality Military Grade

Applications

The 5962-8606101EA is an ideal choice for systems that require the highest level of reliability and precision. Its application spans across navigation systems, satellite communication, missile guidance systems, and other sophisticated electronic warfare equipment. The product's resilience to extreme temperatures and environmental conditions makes it a go-to component for designers and engineers looking to create robust systems with long-term dependability.

Ordering & Availability

To inquire about ordering, availability, or for more detailed specifications on the 5962-8606101EA, please contact Texas Instruments or an authorized distributor. Ensure to reference the exact part number for accurate information and prompt service.

You May Also Be Interested in

ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess