EN
  • EN
  • DE

TA0616A

Part No TA0616A
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Catalog Electronic Wholesale
Description SAW Filter 675MHz / SAW Filter 675 MHz SMD 3.0X3.0 mm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Win Source Part Number 1263606-TA0616A
Manufacturer Homepage www.taisaw.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
ECCN EAR99
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian TA0616A CAD Model

Description

The TA0616A is a SAW (Surface Acoustic Wave) filter manufactured by TAI-SAW TECHNOLOGY CO., LTD. This filter is designed for use in various RF (Radio Frequency) applications, specifically those requiring precise filtering of signals within a defined frequency band. SAW filters are known for their excellent performance characteristics, including sharp rejection, low insertion loss, and high stability.

Applications:

  • Wireless communication systems: Used in mobile phones, base stations, and other wireless devices to filter unwanted signals and improve receiver sensitivity.
  • RF transceivers: Employed in radio transceivers to isolate the desired signal from noise and interference.
  • Remote control systems: Filtering signals to prevent interference from other radio sources.
  • GPS receivers: Used to filter the GPS signal, minimizing interference and improving accuracy.
  • Wireless security systems: Ensuring reliable communication by filtering out unwanted radio frequency signals.

Features:

  • SAW (Surface Acoustic Wave) technology: Provides high performance filtering with sharp rejection and low insertion loss.
  • Compact size: Small form factor allows for easy integration into space-constrained applications.
  • Precise frequency characteristics: Designed for specific frequency bands with tight tolerances.
  • High stability: Maintains stable performance over a wide temperature range.
  • Low insertion loss: Minimizes signal attenuation, preserving signal strength.
  • High rejection: Effectively attenuates unwanted signals outside the passband.

Benefits:

  • Improved receiver sensitivity: Filters out noise and interference, allowing the receiver to detect weaker signals.
  • Enhanced signal quality: Reduces unwanted signals, resulting in a cleaner and more reliable signal.
  • Increased system performance: Improves the overall performance of RF systems by providing precise filtering.
  • Reduced interference: Minimizes the impact of unwanted signals on the system.
  • Simplified design: Easy to integrate into existing RF designs.

The TA0616A typically operates within a defined frequency range (specific frequency details would be included in the datasheet, requiring further research). It is designed to meet stringent performance requirements for selectivity and insertion loss. The filter's compact size makes it suitable for use in portable devices and other space-constrained applications. It is also typically RoHS compliant, meaning it adheres to environmental regulations regarding hazardous substances.

SAW filters like the TA0616A are crucial components in modern RF systems, providing the necessary filtering to ensure reliable and efficient communication. The precise frequency characteristics and high stability of these filters make them ideal for use in a wide range of applications where signal integrity is critical.

You May Also Be Interested in

NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0087 $50.2175
61+ $1.6481 $100.5341
94+ $1.5966 $150.0804
130+ $1.5451 $200.8630
168+ $1.4936 $250.9248
225+ $1.3391 $301.2975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,853 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess