EN
  • EN
  • DE

HCB2012HF102T10

Part No HCB2012HF102T10
Manufacturer TA-I
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 957874-HCB2012HF102T10
Categories OEM Parts(F-I)
Manufacturer TA-I
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HCB2012HF102T10 CAD Model

Description

The HCB2012HF102T10 is a high-frequency chip inductor manufactured by TA-I Technology Co., Ltd. This inductor is designed to provide stable inductance and high SRF (Self-Resonant Frequency) in a compact 2012 (2.0mm x 1.2mm) package. It is ideally suited for various high-frequency applications, including impedance matching, filtering, and tuning circuits.

Applications

  • RF circuits
  • Wireless communication devices
  • Mobile phones
  • Bluetooth modules
  • GPS devices
  • Impedance matching circuits
  • LC resonant circuits

Features

  • Small size (2.0mm x 1.2mm footprint)
  • High self-resonant frequency (SRF)
  • Stable inductance value
  • Excellent Q factor
  • Surface mount design
  • RoHS compliant

Benefits

  • Improved RF performance: The high SRF and stable inductance ensure optimal performance in high-frequency circuits.
  • Compact design: The small footprint allows for dense component placement, saving valuable board space.
  • Reliable operation: The robust construction and high-quality materials ensure reliable operation in demanding environments.
  • Minimized signal loss: The low DC resistance minimizes signal loss, improving overall circuit efficiency.
  • Easy assembly: The surface mount design allows for automated assembly, reducing manufacturing costs.

Technical Specifications

The HCB2012HF102T10 has an inductance value of 1.0uH with a tolerance of 10%. The typical SRF is around 100 MHz. The operating temperature range is typically between -40°C to +85°C. It is available in tape and reel packaging. The specific Q factor will vary depending on the test frequency, but it is generally high within its operating range. The rated current is dependent on the temperature rise, but typically it will be in the range of tens to hundreds of milliamps.

This inductor is particularly well-suited for applications where size and high-frequency performance are critical. It provides a reliable and cost-effective solution for a wide range of RF and wireless applications.

You May Also Be Interested in

Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Dell
Need more? Email Us
Hewlett Packard
Need more? Email Us
Glenair, Inc.
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Panasonic
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess