EN
  • EN
  • DE

SPN2302AS23RGB

Part No SPN2302AS23RGB
Manufacturer SYNC POWER Crop
Catalog Electronic Wholesale
Description N-Channel Enhancement Mode MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SYNC POWER Crop
Win Source Part Number 1257957-SPN2302AS23RGB
Manufacturer Homepage www.syncpower.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPN2302AS23RGB CAD Model

Description

The SPN2302AS23RGB is an N-Channel enhancement mode power MOSFET manufactured by SYNC POWER Corp. It is designed for high-efficiency synchronous rectification and power management applications.

Applications:

  • Synchronous Rectification: Used in synchronous buck converters to improve efficiency.
  • DC-DC Converters: Employed in various DC-DC converter topologies for voltage regulation.
  • Power Management: Manages power distribution in portable devices and other power systems.
  • Load Switching: Controls power to various loads in electronic circuits.
  • Battery Management Systems (BMS): Protects and manages battery charging and discharging.

Features:

  • N-Channel MOSFET: Enhancement mode N-Channel MOSFET.
  • Low On-Resistance (RDS(on)): Very low RDS(on) for high efficiency.
  • Low Gate Charge (Qg): Low gate charge for fast switching speeds.
  • Avalanche Rated: Can withstand avalanche breakdown events.
  • Small Package: Available in a compact SOT-23 package.
  • Logic Level Compatible: Can be driven directly from logic circuits.

Benefits:

  • High Efficiency: Very low on-resistance minimizes conduction losses.
  • Fast Switching: Low gate charge allows for high-frequency operation.
  • Improved Thermal Performance: Low RDS(on) reduces heat generation.
  • Compact Design: Small package size enables high-density designs.
  • Reliable Performance: Designed for robust and reliable operation.

Additional Details:

The SPN2302AS23RGB's datasheet specifies the drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), pulsed drain current (IDM), and power dissipation. Optimal thermal management is critical for reliable operation at higher currents. The gate drive circuitry should be designed considering the gate charge (Qg). The SOT-23 package allows for easy surface mounting.

You May Also Be Interested in

Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess