EN
  • EN
  • DE

PAW3204DB-TJDE-E

Part No PAW3204DB-TJDE-E
Manufacturer Pixart Imaging Inc.
Catalog Custom Parts (N - R)
Description Sensor FOR MOUSE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1176778-PAW3204DB-TJDE-E
Categories Custom Parts
Manufacturer Pixart Imaging Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PAW3204DB-TJDE-E CAD Model

Description

The PAW3204DB-TJDE-E is a low-power optical mouse sensor manufactured by Pixart Imaging Inc. This sensor is designed for use in wireless and wired mice, providing accurate and reliable tracking. It's optimized for low power consumption, extending battery life in wireless applications.

Applications

  • Wireless Mice
  • Wired Mice
  • Optical Trackballs
  • Gaming Mice
  • General Computer Input Devices

Features

  • Optical Tracking: High-resolution optical tracking engine
  • Low Power Consumption: Optimized for extended battery life
  • Resolution: Adjustable resolution for customized sensitivity
  • Frame Rate: High frame rate for smooth tracking
  • Interface: Standard SPI interface
  • Compact Package: Small form factor for easy integration
  • Motion Detection: Accurate motion detection for precise cursor control

Benefits

  • Extended Battery Life: Low power consumption maximizes battery life in wireless mice
  • Precise Tracking: High-resolution optical tracking ensures accurate cursor movement
  • Customizable Sensitivity: Adjustable resolution allows users to fine-tune mouse sensitivity
  • Smooth Performance: High frame rate provides a smooth and responsive user experience
  • Easy Integration: Standard SPI interface simplifies integration into mouse designs
  • Compact Design: Small package allows for smaller and more ergonomic mouse designs
  • Reliable Operation: Robust design ensures reliable performance in various operating conditions

Additional Details

The PAW3204DB-TJDE-E sensor utilizes advanced optical technology to detect movement on a variety of surfaces. It integrates a sophisticated image processing algorithm to accurately translate physical movement into cursor movement on the screen. The sensor's low power consumption is achieved through optimized circuit design and power management techniques. Its compatibility with standard microcontrollers simplifies the development process, and its compact package allows for integration into a wide range of mouse designs. The adjustable resolution feature enables users to customize the mouse sensitivity to their preferences. The high frame rate ensures that the mouse cursor responds quickly and smoothly to user input.

You May Also Be Interested in

Intel
Contact for details
Need more? Email Us
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324
NEC
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
SII Semiconductor Corporation
Need more? Email Us
Intel
Need more? Email Us
RF Micro Devices
Lowest to $4.3798
PLX
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6410 $62.5640
9+ $12.8344 $115.5096
14+ $12.4324 $174.0536
20+ $12.0316 $240.6320
25+ $11.6309 $290.7725
34+ $10.4273 $354.5282
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 515 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess